EN
  • EN
  • DE

MIC38HC45BM

Part No MIC38HC45BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1076480-MIC38HC45BM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38HC45BM CAD Model

Description

Microchip Technology MIC38HC45BM - High-Performance PWM Controller

The MIC38HC45BM from Microchip Technology is a sophisticated PWM (Pulse Width Modulation) controller designed for high-performance power conversion applications. This device is part of Microchip's family of PWM controllers that offer enhanced features for improved system efficiency, reliability, and flexibility in various power supply designs.

Key Features

  • High-Frequency Operation: The MIC38HC45BM is capable of operating at high frequencies, which allows for smaller components, reduced power consumption, and faster response times in power supply circuits.
  • Low Start-Up Current: This PWM controller boasts a low start-up current, making it an energy-efficient choice for battery-powered and energy-sensitive applications.
  • Current Mode Operation: Current mode control provides improved transient response and simplified loop compensation over voltage mode control.
  • Automatic Feed Forward Compensation: The inclusion of automatic feed forward compensation helps to maintain stable operation over a wide range of input voltages and output loads.
  • High Current Totem Pole Output: The totem pole output is capable of driving large MOSFETs, which is essential for high-power applications.
  • Under-Voltage Lockout (UVLO): With UVLO, the device ensures that the power supply operates only when the input voltage is within an acceptable range, protecting the circuit from low voltage conditions.

Applications

The MIC38HC45BM is versatile and can be used in a variety of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Off-Line Power Supplies
  • Switching Power Supplies
  • Forward and Flyback Converters

Package and Reliability

The MIC38HC45BM is offered in a compact SOIC-8 package, which is suitable for space-constrained applications. Microchip Technology's commitment to quality ensures that this PWM controller meets high reliability standards, making it a reliable choice for critical and long-life power supply designs.

Overall, the MIC38HC45BM from Microchip Technology is a top-tier PWM controller that delivers high efficiency, superior performance, and design flexibility, making it an excellent choice for a wide range of power management applications.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess