EN
  • EN
  • DE

PCF8574ATS/3

Part No PCF8574ATS/3
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description I2C Interface 100kHz 6V 20-Pin SSOP / Remote 8-bit I/O expander for I2C-bus with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236229-PCF8574ATS/3
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCF8574
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCF8574ATS/3 CAD Model

Description

NXP PCF8574ATS/3 Remote 8-bit I/O Expander for I²C-Bus

The NXP PCF8574ATS/3 is a versatile and powerful I/O expander chip that provides an efficient solution for expanding the input/output capabilities of microcontrollers and microprocessors over an I²C interface. This chip is particularly useful when there are not enough I/O pins available on your main controller, or when you want to reduce the number of pins used for connecting peripheral devices.

The PCF8574ATS/3 is part of the PCF8574 family and comes in a small 20-pin SSOP package, making it ideal for space-constrained applications. It offers an 8-bit quasi-bidirectional I/O port (P0-P7), which can be interfaced with the I²C-bus. This means that each of the eight I/O pins can be used as an input or output without the need for configuration, simplifying the design and programming of your system.

One of the key features of the PCF8574ATS/3 is its built-in level shifting, which allows for direct connection to a microcontroller operating at different voltage levels than the I/O expander itself. This makes it suitable for use in multi-voltage systems and ensures compatibility with both 3.3V and 5V logic levels.

The device supports both the Standard-mode (100 kbit/s) and Fast-mode (400 kbit/s) I²C-bus protocols. Additionally, it has an interrupt output which can be connected to the interrupt logic of the microcontroller. This interrupt output is activated when any input state differs from its corresponding input port register state, allowing for efficient communication and response to changes without the need to continuously poll the expander.

Each PCF8574ATS/3 device has a fixed I²C-bus address and three hardware address pins that allow up to eight of these devices to share the same bus, providing up to 64 additional I/Os. This makes it exceptionally scalable for complex systems requiring a large number of I/Os.

Overall, the NXP PCF8574ATS/3 is an excellent choice for system designers looking to expand their I/O capabilities in a cost-effective and straightforward manner. Its ease of use, combined with the flexibility of the I²C-bus, makes it an invaluable component for a wide range of applications, from simple domestic gadgets to sophisticated industrial control systems.

You May Also Be Interested in

Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9326 $57.9780
65+ $1.5857 $103.0705
100+ $1.5362 $153.6200
135+ $1.4866 $200.6910
175+ $1.4371 $251.4925
235+ $1.2884 $302.7740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess