EN
  • EN
  • DE

MIC4451YM-TR

Part No MIC4451YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 12A, 12A
Input Type Inverting
Rise / Fall Time (Typ) 20ns, 24ns
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MIC4451
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC4451YM TR,MIC4451YM TR-ND,MIC4451YMTR-ND,MIC4451YM-CT,MIC4451YMTR,MIC4451YM-DKR
Standard Package 2,500
Win Source Part Number 1145373-MIC4451YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC4451YM-TR CAD Model

Description

Product Overview: MIC4451YM-TR by Microchip Technology

The MIC4451YM-TR is a robust, high-speed MOSFET driver fabricated by Microchip Technology, designed to operate as a high-current gate driver for demanding applications. This driver is capable of sourcing and sinking high peak currents, making it an ideal solution for driving large capacitive loads with fast switching speeds.

Key Features

  • High Peak Output Current: The MIC4451YM-TR can deliver a peak current of up to 12A, providing the necessary drive for even the most power-hungry MOSFETs.
  • Wide Operating Voltage Range: It operates across a broad voltage range of 4.5V to 18V, ensuring compatibility with various power systems and allowing for flexible design options.
  • Fast Switching Speed: With rise and fall times typically under 25ns, this driver ensures quick and efficient switching, reducing power losses and improving overall system performance.
  • Low Power Consumption: The device is optimized for low power consumption, which helps in reducing the thermal footprint and improving system reliability.
  • Latch-Up Protection: Enhanced with built-in latch-up protection, the MIC4451YM-TR is designed to withstand up to 500mA of reverse current, safeguarding the device from unexpected voltage spikes.

Applications

The MIC4451YM-TR is suitable for a variety of applications that require high-speed and high-power MOSFET driving capabilities. Its common applications include:

  • Switch Mode Power Supplies (SMPS)
  • Motor Controllers
  • DC-DC Converters
  • Class D Switching Amplifiers
  • Pulse-Width Modulated (PWM) Circuits
  • Automotive and Industrial Systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC4451YM-TR is no exception. It is offered in a heat-dissipating SOIC-8 package, ensuring robust performance even in challenging thermal environments. The device is also available in tape and reel packaging (TR suffix), which is suitable for automated assembly processes, making it a convenient choice for mass production requirements.

The MIC4451YM-TR MOSFET driver stands out as a high-performance component that offers the efficiency, speed, and reliability required for advanced electronic systems. Its integration into your design ensures that you are leveraging top-notch technology from a leader in semiconductor solutions, Microchip Technology.

You May Also Be Interested in

ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5506 $50.0566
27+ $3.7338 $100.8126
42+ $3.6171 $151.9182
58+ $3.5005 $203.0290
74+ $3.3838 $250.4012
99+ $3.0337 $300.3363
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess