EN
  • EN
  • DE

MIC45116-1YMP-TR

Part No MIC45116-1YMP-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 52QFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 52-PowerBFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series HyperLight Load®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.75V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 17V
Current - Output 6A
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 52-PowerBFQFN
Supplier Device Package 52-QFN (8x8)
Base Product Number MIC45116
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 576-4915-1,576-4915-2,MIC45116-1YMP TR,576-4915-6
Standard Package 1,500
Win Source Part Number 1018992-MIC45116-1YMP-TR
Ultra Librarian 3D Model Ultra Librarian MIC45116-1YMP-TR CAD Model

Description

Product Overview: MIC45116-1YMP-TR by Microchip Technology

The MIC45116-1YMP-TR is a member of Microchip Technology’s family of power management integrated circuits, designed to deliver high efficiency and performance for a wide array of applications. This synchronous step-down regulator is notable for its compact size and integrated features, making it a suitable choice for space-constrained environments.

Key Features

  • High Efficiency: The device boasts a peak efficiency that minimizes power loss, making it ideal for battery-powered applications where energy conservation is critical.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 26V, the MIC45116-1YMP-TR can accommodate various supply voltages, enhancing its versatility across different platforms.
  • Adjustable Output Voltage: Output voltage can be adjusted from 0.8V to 5.5V, allowing for use with a broad range of components and systems.
  • High Output Current: Capable of delivering up to 6A of continuous output current, this regulator can power demanding loads with ease.
  • Thermal Management: The device includes thermal shutdown protection to safeguard against overheating, ensuring reliable operation under various conditions.
  • Frequency Synchronization: It offers the ability to synchronize the switching frequency to an external clock, which can help to minimize electromagnetic interference (EMI).
  • Small Footprint: Offered in a compact 10-pin 3mm x 3mm QFN package, the MIC45116-1YMP-TR saves valuable board space.

Applications

The MIC45116-1YMP-TR is well-suited for a range of applications, including but not limited to distributed power systems, telecommunications, networking equipment, and industrial systems. Its robust design and flexibility make it an excellent choice for engineers looking for a reliable power solution that can be easily integrated into their designs.

Environmental and Quality Certifications

As with all Microchip products, the MIC45116-1YMP-TR is manufactured to high standards, meeting environmental regulations such as RoHS and is provided in a lead-free package. It also comes with Microchip's commitment to quality, backed by rigorous testing and quality control measures.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,103 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess