EN
  • EN
  • DE

MIC4575-5.0BU

Part No MIC4575-5.0BU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BOOST 5V 1.7A TO263-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete(EOL)
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.7A (Switch)
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 136478-MIC4575-5.0BU
Ultra Librarian 3D Model Ultra Librarian MIC4575-5.0BU CAD Model

Description

Product Overview: MIC4575-5.0BU from Microchip Technology

The MIC4575-5.0BU is a robust and efficient buck regulator integrated circuit, designed and manufactured by Microchip Technology. This device is a part of the MIC4575 series, which is well-regarded for its ease-of-use and reliability in a wide range of power conversion applications.

Key Features

  • Output Voltage: The MIC4575-5.0BU provides a fixed output voltage of 5.0V, which is suitable for logic circuits, microcontrollers, and other digital systems requiring a stable 5V supply.
  • High Efficiency: With its advanced buck regulator topology, the device achieves high efficiency, which minimizes heat generation and allows for cooler operation even at full load conditions.
  • Current Capability: The regulator can deliver up to 3A of continuous output current, making it capable of powering a wide range of electronic devices.
  • Wide Input Voltage Range: It accepts an input voltage range from 4.5V to 24V, providing flexibility for various power sources including batteries and AC-DC wall adapters.
  • Thermal Protection: The MIC4575-5.0BU includes thermal shutdown protection, safeguarding the device and the system from damage due to excessive heat.
  • Adjustable Switching Frequency: The switching frequency can be externally set, allowing designers to optimize the performance for specific applications.

Applications

The MIC4575-5.0BU is versatile and can be used in multiple applications, including:

  • Telecommunications
  • Consumer Electronics
  • Computer Systems
  • Industrial Controls
  • Portable Devices

Package and Quality

Encased in a TO-220 package, the MIC4575-5.0BU is designed for easy mounting and heat dissipation. Microchip Technology ensures high-quality standards, with the device being RoHS compliant and lead (Pb)-free, catering to eco-friendly requirements.

Conclusion

The MIC4575-5.0BU from Microchip Technology stands out as a reliable power solution, providing a fixed 5V output with high efficiency and a robust feature set. Its versatility and thermal management capabilities make it an ideal choice for designers looking for a dependable voltage regulator for their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess