EN
  • EN
  • DE

MIC4605-1YM-T5

Part No MIC4605-1YM-T5
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SOIC  /  Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 5.5V ~ 16V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1A, 1A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 108 V
Rise / Fall Time (Typ) 20ns, 20ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MIC4605
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-MIC4605-1YM-T5DKR,1611-MIC4605-1YM-T5DKR-ND,576-4471-1,1611-MIC4605-1YM-T5DKRINACTIVE,576-4471-2,1611-MIC4605-1YM-T5CT-ND,1611-MIC4605-1YM-T5CT,1611-MIC4605-1YM-T5CTINACTIVE,MIC4605-1YM T5,576-4471-6
Standard Package 500
Win Source Part Number 1184813-MIC4605-1YM-T5
Ultra Librarian 3D Model Ultra Librarian MIC4605-1YM-T5 CAD Model

Description

Microchip Technology's MIC4605-1YM-T5 Half-Bridge MOSFET Driver

The MIC4605-1YM-T5 is a sophisticated half-bridge MOSFET driver from the renowned manufacturer, Microchip Technology. Designed to cater to the demanding requirements of high-power applications, this driver is an ideal choice for professionals seeking to enhance the performance and efficiency of their motor control systems, switch-mode power supplies, and other power conversion projects.

Key Features

  • Adaptive Dead Time Management: The MIC4605-1YM-T5 boasts an advanced adaptive dead time management feature that ensures optimal timing between the high-side and low-side MOSFETs, reducing power loss and enhancing overall efficiency.
  • Shoot-Through Protection: To safeguard the MOSFETs from potential damage, the driver includes a robust shoot-through protection mechanism, preventing simultaneous conduction that could lead to short circuits.
  • High-Speed Operation: With its capability to operate at high frequencies, this driver supports fast switching applications, making it suitable for modern power conversion systems that require swift response times.
  • Under-Voltage Lockout (UVLO): The integrated UVLO feature ensures that the driver operates within safe voltage levels, thus protecting the system from the adverse effects of voltage sags or drops.
  • Wide Operating Range: The MIC4605-1YM-T5 is designed to function effectively over a broad voltage range, accommodating various application requirements and ensuring versatility across different platforms.

Applications

With its robust design and advanced features, the MIC4605-1YM-T5 is suitable for a wide array of applications, including but not limited to:

  • DC/AC Inverters
  • Brushless DC (BLDC) Motor Drives
  • Power Tools and Garden Equipment
  • Uninterruptible Power Supplies (UPS)
  • High-Power LED Lighting

The MIC4605-1YM-T5 comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. Its exceptional performance, combined with Microchip Technology's reputation for reliability, positions this half-bridge MOSFET driver as a top-tier solution for engineers and developers looking to push the boundaries of power management and control.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess