EN
  • EN
  • DE

MIC47100YMME-TR

Part No MIC47100YMME-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 3.6V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 2V
Maximum Dropout Voltage 0.25V at 1A
Current - Output 1A
Current - Quiescent (Iq) 6μA
PSRR 80dB ~ 45dB (1kHz ~ 500kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Part Number Series MIC47100
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807515-MIC47100YMME-TR
Ultra Librarian 3D Model Ultra Librarian MIC47100YMME-TR CAD Model

Description

Microchip Technology MIC47100YMME-TR LDO Voltage Regulator

The MIC47100YMME-TR from Microchip Technology is a high-performance, low-dropout (LDO) voltage regulator with a wide input voltage range and an adjustable output. Designed to deliver up to 1A of continuous output current, this efficient LDO regulator is an ideal choice for a variety of applications, including but not limited to, consumer electronics, networking equipment, and industrial systems.

The device comes in a compact 8-Lead MSOP (EP) package, which is not only space-saving but also offers an exposed pad for enhanced thermal performance. The MIC47100YMME-TR is characterized by its low dropout voltage, which ensures that it can maintain a stable output even when the input-to-output differential is minimal, making it highly efficient in a range of operating conditions.

One of the key features of the MIC47100YMME-TR is its adjustable output voltage, which can be set from 1.24V to 5.5V via external resistors. This flexibility allows designers to use the same component in different circuits with varying voltage requirements, simplifying inventory management and reducing costs.

The device also incorporates a range of protection features to ensure reliable operation under harsh conditions. These include over-current protection, thermal shutdown, and under-voltage lockout. The over-current protection safeguards the regulator from damage in the event of a short-circuit or excessive load, while the thermal shutdown feature prevents overheating, and the under-voltage lockout ensures the device operates only when the input voltage is within a safe range.

For applications requiring a low noise power supply, the MIC47100YMME-TR excels with its low output noise performance, making it suitable for sensitive RF or audio applications. Moreover, the regulator has a fast transient response, which is crucial for maintaining voltage stability during rapid changes in load.

In summary, the MIC47100YMME-TR from Microchip Technology is a versatile, reliable, and efficient LDO voltage regulator that offers the performance and features necessary for a wide range of power management applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0991 $50.9910
24+ $4.1838 $100.4112
38+ $4.0531 $154.0178
51+ $3.9224 $200.0424
66+ $3.7916 $250.2456
89+ $3.3994 $302.5466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess