EN
  • EN
  • DE

MIC5156-3.3YN

Part No MIC5156-3.3YN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC LNR REG CTRLR 1OUT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Positive Fixed
Number of Outputs 1
Current - Supply 2.7mA
Voltage - Input 3V ~ 36V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Case / Package 8-DIP (0.300\
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1540556-MIC5156-3.3YN
Ultra Librarian 3D Model Ultra Librarian MIC5156-3.3YN CAD Model

Description

N

You May Also Be Interested in

ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin MSOP T/R / IC REG CTRLR SGL POS ADJ 10-MSOP
Lowest to $1.2044
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin DFN EP T/R / IC REG CTRLR SGL POS ADJ 10-MLF
Lowest to $6.5523
Linear Technology
IC REG CTRLR SGL 5V 8-DIP / LDO Regulator Pos 5V 10A 8-Pin PDIP N Tube
Need more? Email Us
Diodes Incorporated
IC REG CTRLR SGL POS ADJ
Lowest to $0.2021
Microchip Technology
IC REG CTRLR SGL 1.8V SOT23-6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess