EN
  • EN
  • DE

MIC5202-5.0YM

Part No MIC5202-5.0YM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Dual 100mA Low-Dropout Regulator | IC REG LINEAR 5V/5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 5V, 5V
Maximum Dropout Voltage 0.35V at 100mA, 0.35V at 100mA
Output Current 100mA, 100mA
Current - Quiescent (Iq) 1.5mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC5202
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222645-MIC5202-5.0YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5202-5.0YM CAD Model

Description

Microchip Technology MIC5202-5.0YM LDO Voltage Regulator

The MIC5202-5.0YM is a robust linear low-dropout (LDO) voltage regulator designed by Microchip Technology, offering a fixed output voltage of 5.0 volts. This highly efficient and reliable component is designed to provide a stable power supply for a wide range of electronic applications, especially those requiring a precise 5V rail.

Key Features:

  • Fixed Output: The device provides a fixed output voltage of 5.0V, which is ideal for logic circuits and standard digital ICs.
  • High Current Capability: It can deliver up to 150mA of continuous output current, making it suitable for moderate power needs.
  • Low Dropout Voltage: With a low dropout voltage, the MIC5202-5.0YM ensures efficient operation even when the input voltage is close to the output voltage.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and current limit features protect the device and the connected load from damage due to overheating and overcurrent conditions.
  • Stable with Low-ESR Capacitors: The regulator is stable with ceramic output capacitors that have a low equivalent series resistance (ESR), providing flexibility in design.
  • Wide Operating Temperature Range: The device operates over a wide temperature range of -40°C to +125°C, suitable for industrial applications.

Applications:

The MIC5202-5.0YM is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Microcontroller power supplies
  • Peripheral power supplies
  • Portable electronics
  • Reference voltage sources

Package and Quality:

Enclosed in a TO-99-3 package, the MIC5202-5.0YM is not only compact but also offers a robust design for through-hole mounting, ensuring a secure and durable connection. Microchip Technology's commitment to quality means that this LDO voltage regulator is manufactured to the highest standards, ensuring reliable performance for your critical applications.

With its combination of features, the MIC5202-5.0YM from Microchip Technology is an excellent choice for designers looking for a dependable and efficient power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess