EN
  • EN
  • DE

MIC5200-3.0YM

Part No MIC5200-3.0YM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 100mA Low-Dropout Regulator | IC REG LINEAR 3V 100MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.35V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 350μA
Maximum Supply Current 1.5mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC5200
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222636-MIC5200-3.0YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5200-3.0YM CAD Model

Description

MIC5200-3.0YM Voltage Regulator by Microchip Technology

The MIC5200-3.0YM is a high-performance, fixed-voltage regulator designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This efficient linear voltage regulator offers a precise output voltage of 3.0 volts, making it ideal for a wide range of applications, including but not limited to consumer electronics, automotive, and industrial systems.

With its low dropout voltage and low ground current, the MIC5200-3.0YM is particularly well-suited for battery-operated devices where extended battery life is paramount. The regulator can deliver up to 500mA of output current while maintaining a low dropout voltage of typically 165mV at full load, which ensures a stable and reliable power supply even as the input voltage fluctuates or the load varies.

The MIC5200-3.0YM boasts an impressive array of safety features. It includes over-current protection to safeguard the device and connected components from excessive currents that could potentially cause damage. Additionally, the built-in thermal shutdown feature prevents the regulator from overheating, thereby ensuring safe operation even under high-load conditions.

This voltage regulator comes in a TO-92 package, which is known for its compact size and ease of integration into various circuit designs. Its simple three-pin configuration allows for straightforward implementation without the need for complex circuitry or additional components.

  • Output Voltage: 3.0V
  • Output Current: Up to 500mA
  • Low Dropout Voltage: Typically 165mV at full load
  • Over-current Protection
  • Thermal Shutdown Feature
  • Package: TO-92

The reliability and performance of the MIC5200-3.0YM make it an excellent choice for designers and engineers looking to create stable and efficient power supply circuits. Its robust protection features and consistent performance under varying conditions underscore Microchip Technology's commitment to quality and innovation in power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1335 $64.0050
70+ $1.7507 $122.5490
105+ $1.6959 $178.0695
145+ $1.6413 $237.9885
185+ $1.5865 $293.5025
245+ $1.4224 $348.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess