EN
  • EN
  • DE

MIC5203-3.8YM4-TR

Part No MIC5203-3.8YM4-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.8V 80MA SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.8V
Dropout Voltage-Max 0.6V @ 80mA
Output Current 80mA
Operating Supply Current 750μA to 3mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 1076720-MIC5203-3.8YM4-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5203-3.8YM4-TR CAD Model

Description

Product Overview: MIC5203-3.8YM4-TR by Microchip Technology

The MIC5203-3.8YM4-TR is a high-performance, fixed-voltage linear voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This regulator is specifically engineered to deliver a stable 3.8V output, which is a common requirement for many electronic applications, including portable devices, wireless communication systems, and sensor networks.

Key Features:

  • Output Voltage: The MIC5203-3.8YM4-TR provides a fixed output voltage of 3.8V, which is ideal for consistent and reliable power supply in various electronic circuits.
  • High Accuracy: The output voltage is precise, with tight regulation that ensures the connected components receive a stable voltage, reducing the risk of damage due to voltage fluctuations.
  • Low Dropout: It features a low dropout voltage, which allows the regulator to continue delivering a regulated output even when the supply voltage is very close to the output voltage, thus maximizing battery life in portable applications.
  • Current Capacity: The device is capable of supplying up to 500mA of output current, which makes it suitable for a broad range of applications that require moderate power levels.
  • Thermal and Overcurrent Protection: The MIC5203-3.8YM4-TR is equipped with built-in thermal shutdown and current limit features to protect the device and the load from damage due to overheating or excessive current draw.
  • Low Quiescent Current: The regulator maintains a low quiescent current, which minimizes power consumption when the device is in idle mode, thus extending battery life in portable applications.
  • Package: It is available in a compact SOT-143-4 surface-mount package, which is space-efficient and suitable for high-density PCB designs.

Applications:

The MIC5203-3.8YM4-TR is versatile and can be utilized in a variety of applications, including:

  • Battery-powered devices
  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN devices
  • GPS receivers
  • Peripheral ports

With its combination of precision, efficiency, and protection features, the MIC5203-3.8YM4-TR from Microchip Technology represents a reliable solution for designers looking to ensure stable power delivery in their electronic products.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess