EN
  • EN
  • DE

MIC5205-2.5BM

Part No MIC5205-2.5BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.15A SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.35V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 2.5mA
PSRR 75dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.165V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 041625-MIC5205-2.5BM
Ultra Librarian 3D Model Ultra Librarian MIC5205-2.5BM CAD Model

Description

MIC5205-2.5BM Voltage Regulator by Microchip Technology

The MIC5205-2.5BM from Microchip Technology is a highly precise, low-dropout voltage regulator (LDO) designed to deliver a fixed output of 2.5 volts with an input range of 2.5V to 16V. This component is well-suited for applications requiring a regulated 2.5V power supply with up to 150mA of output current. The MIC5205-2.5BM is part of Microchip's MIC5205 series, known for their high accuracy, low noise, and low power consumption.

This LDO features a low dropout voltage, typically just 165mV at full load, which makes it ideal for battery-operated devices where maximizing battery life is crucial. The MIC5205-2.5BM also offers excellent line and load regulation, ensuring a stable output voltage even with variations in input voltage and output load. This stability is critical for sensitive electronic equipment and can help prevent malfunction or damage to the device.

With its built-in thermal overload protection, the MIC5205-2.5BM safeguards itself and the application from damage due to excessive power dissipation. Additionally, the current limiting feature protects the regulator and the load from fault conditions. The device's fast transient response is beneficial for applications where the load conditions change rapidly, such as microprocessors or digital systems.

The MIC5205-2.5BM is available in a TO-220-3 package, which is widely used and easy to integrate into a variety of circuit designs. Its compact form factor makes it an excellent choice for space-constrained applications, including portable electronics, computer peripherals, and embedded systems.

Key features of the MIC5205-2.5BM include:

  • Fixed 2.5V output voltage
  • Up to 150mA output current
  • Low dropout voltage: typically 165mV at full load
  • High accuracy and low noise performance
  • Overcurrent and thermal protection
  • Stable with low-ESR capacitors
  • TO-220-3 package for easy mounting

Overall, the MIC5205-2.5BM LDO from Microchip Technology is a reliable and efficient solution for applications that require a stable and accurate 2.5V power supply.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1351 $60.8106
14+ $8.3160 $116.4240
22+ $8.0561 $177.2342
30+ $7.7963 $233.8890
39+ $7.5364 $293.9196
52+ $6.7568 $351.3536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess