EN
  • EN
  • DE

MIC5219-3.3BMM TR

Part No MIC5219-3.3BMM TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
No 286709
Win Source Part Number 037396-MIC5219-3.3BMM TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5219-3.3BMM TR CAD Model

Description

Microchip Technology's MIC5219-3.3BMM TR: A Reliable Voltage Regulator Solution

The MIC5219-3.3BMM TR is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to provide a stable and reliable power supply for a wide range of electronic applications. Offering an output voltage of 3.3V, this regulator is ideal for systems that require a consistent voltage level for optimal performance.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is commonly used in digital circuits and microcontroller-based applications.
  • High Accuracy: The voltage regulator maintains a high level of accuracy, ensuring the output voltage remains stable under varying load conditions.
  • Low Dropout: With its low dropout performance, the MIC5219-3.3BMM TR can maintain regulation with a minimal difference between the input and output voltages, making it efficient in battery-powered devices.
  • High Current Capacity: The device is capable of delivering up to 500mA of output current, catering to applications with moderate power demands.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the regulator and the connected components from damage due to overheating.
  • Short-Circuit Protection: The MIC5219-3.3BMM TR also includes short-circuit protection, enhancing the overall reliability of the system by preventing excessive current flow.
  • Low Quiescent Current: It features a low quiescent current, which reduces power consumption when the device is in standby mode, thereby extending battery life in portable applications.

Applications:

The versatility of the MIC5219-3.3BMM TR makes it suitable for a diverse range of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

With its robust feature set, the MIC5219-3.3BMM TR from Microchip Technology stands out as a reliable choice for designers looking to ensure a stable power supply in their electronic projects. Its compact MSOP-8 package allows for easy integration into space-constrained applications, while its performance characteristics ensure efficient and reliable operation.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to €0.1584
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to €0.8803
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to €0.9236
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to €2.2249
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to €0.5700
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess