EN
  • EN
  • DE

MIC5233-1.8YM5-TR

Part No MIC5233-1.8YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.45V @ 100mA
Output Current 100mA
Operating Supply Current 30μA to 2mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.27V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 120728-MIC5233-1.8YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC5233-1.8YM5-TR CAD Model

Description

Product Overview: MIC5233-1.8YM5-TR by Microchip Technology

The MIC5233-1.8YM5-TR is a high-performance, fixed output voltage regulator from Microchip Technology. Designed for precision, low-dropout voltage regulation, this device is ideal for various applications requiring a stable and efficient power supply. The regulator outputs a fixed 1.8V, making it suitable for powering low-voltage logic and mixed-signal devices.

This regulator model is part of the MIC5233 series, which is known for its low dropout voltage and high accuracy. The MIC5233-1.8YM5-TR is capable of delivering up to 500mA of output current. The low dropout voltage allows the regulator to continue providing a stable output even when the input-to-output voltage differential is minimal, which is particularly beneficial for battery-operated devices where maximizing efficiency is crucial.

The device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. The small footprint of the package does not compromise its thermal performance, ensuring reliable operation over a wide temperature range. The MIC5233-1.8YM5-TR also features a thermal shutdown mechanism that protects the device from overheating, further enhancing its reliability.

With a quiescent current of just 110µA, the MIC5233 series is optimized for low-power operation, making it an excellent choice for portable and battery-powered applications where power conservation is paramount. Additionally, the device offers fast transient response and tight load and line regulation, which are essential for maintaining a stable voltage in the presence of varying loads and input voltages.

The MIC5233-1.8YM5-TR is also designed with built-in current limiting and short-circuit protection, safeguarding the device and the load from potential damage due to excessive currents or fault conditions. This makes it a highly reliable component for designing robust power management systems.

In summary, the MIC5233-1.8YM5-TR from Microchip Technology is a versatile, high-performance LDO voltage regulator that offers a combination of low dropout performance, high accuracy, and low power consumption, all packed in a small, thermally efficient package.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7348 $60.7180
85+ $1.4241 $121.0485
130+ $1.3791 $179.2830
175+ $1.3352 $233.6600
225+ $1.2901 $290.2725
300+ $1.1573 $347.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess