EN
  • EN
  • DE

MIC5239-1.5BS

Part No MIC5239-1.5BS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Low Quiescent Current 500mA μCap LDO Regulator | IC REG LINEAR 1.5V 500MA SOT223
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.5V
Maximum Dropout Voltage 0.35V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 45μA
Maximum Supply Current 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223
Family Part Number MIC5239
Manufacturer Pack Quantity 78
MSL Level 3 (168 Hours)
Win Source Part Number 1222802-MIC5239-1.5BS
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5239-1.5BS CAD Model

Description

Microchip Technology MIC5239-1.5BS Product Overview

The MIC5239-1.5BS is a robust linear voltage regulator from Microchip Technology, designed to provide a fixed output voltage of 1.5V with an impressive accuracy and stability. This component is part of the MIC5239 series, which is well-known for its high performance in a wide range of applications, including battery-powered devices, instrumentation, and digital electronics.

With its ability to source up to 500mA of output current, the MIC5239-1.5BS is an ideal choice for moderate to high-power applications. The regulator is designed to maintain a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This feature is particularly beneficial for battery-operated devices, as it helps to maximize battery life.

The MIC5239-1.5BS boasts several protective features that safeguard the device and the system it is used in. These include thermal shutdown, which prevents damage from overheating, and current limit protection, which protects against excessive current draw. Additionally, the regulator has a fast transient response, which helps maintain output voltage stability during sudden changes in load.

The compact SOT-223 package makes the MIC5239-1.5BS a space-saving solution, suitable for use in space-constrained applications. The regulator's pinout is designed for easy PCB layout and minimal external components, which simplifies the design process and helps reduce overall system cost.

Key features of the MIC5239-1.5BS include:

  • Fixed 1.5V output voltage
  • 500mA output current capability
  • Low dropout voltage for efficient operation
  • Thermal shutdown and current limit protection
  • Fast transient response
  • Compact SOT-223 package

Overall, the MIC5239-1.5BS from Microchip Technology is a reliable and efficient solution for a wide range of power management applications. Its combination of performance, protection features, and compact size make it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess