Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.1V
Dropout Voltage-Max 0.25V @ 150mA
Output Current 500mA
Operating Supply Current 150μA
PSRR 50dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076879-MIC5245-3.1YM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5245-3.1YM5-TR CAD Model

Description

Microchip Technology's MIC5245-3.1YM5-TR: A Reliable Voltage Regulator Solution

The MIC5245-3.1YM5-TR is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to provide a fixed output of 3.1 volts. This efficient regulator is ideal for various applications, including battery-powered devices, portable electronics, and other systems requiring stable voltage supply. Its compact SOT-23-5 package makes it an excellent choice for space-constrained designs.

Key Features

  • Output Voltage: Fixed at 3.1V, this regulator provides a precise voltage supply for sensitive electronics, ensuring reliable operation and extended battery life.
  • High Output Accuracy: With tight output voltage tolerance, the MIC5245-3.1YM5-TR ensures consistent performance, which is critical for maintaining system stability.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-operated devices.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the system from adverse conditions, such as overheating and excessive current draw.
  • Low Ground Current: The device exhibits low ground current characteristics, which helps to minimize power consumption, especially in idle or standby modes.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, the MIC5245-3.1YM5-TR is suitable for use in harsh environments.
  • Package: Available in a small SOT-23-5 package, it is optimized for compact circuit designs.

Applications

The MIC5245-3.1YM5-TR is versatile and can be used in a variety of applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Digital Cameras
  • Medical and Healthcare Equipment

Microchip Technology's commitment to quality ensures that the MIC5245-3.1YM5-TR voltage regulator is a reliable component for designers seeking to enhance the performance and efficiency of their electronic products. With its robust feature set and compact form factor, this regulator stands out as a smart choice for power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.8V 0.2A SOT89-3
Lowest to $2.2082
ECAD model for MCP1703T-1802E/MB
Texas Instruments
IC REG LDO ADJ 5A DDPAK
Need more? Email Us
ECAD model for TPS75501KTTRG3
ams
IC REG LDO 2.7V 0.15A 5WLCSP
Need more? Email Us
ECAD model for AS13985F27-T
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ECAD model for LM2936MX-3.0/NOPB
Texas Instruments
IC REG LDO ADJ 3A 7DDPAK
Lowest to $2.3940
ECAD model for TPS74901KTWT
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $4.0400
ECAD model for TLE4267SNKSA1
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Lowest to $13.3132
ECAD model for LT1121HVCS8#PBF
Texas Instruments
1.5A Ultra Low Dropout Linear Regulators Stable with Ceramic Output Capacitors | IC REG LIN 0.8V 1.5A DDPAK/TO263
Need more? Email Us
ECAD model for LP38842SX-0.8
Texas Instruments
Series Low Dropout Regulators | IC REG LIN 5V 100MA DDPAK/TO263
Need more? Email Us
ECAD model for LM2931AS-5.0

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention