EN
  • EN
  • DE

MIC5264-KKYML-TR

Part No MIC5264-KKYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.6V 0.15A 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.6V, 2.6V
Dropout Voltage-Max 0.5V @ 150mA, 0.5V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 2μA to 150μA
PSRR 64dB to 62dB (1kHz to 100Hz)
Control Features Enable
Protection Features Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.6V
Voltage - Dropout (Typical) 0.21V @ 150mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 105128-MIC5264-KKYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5264-KKYML-TR CAD Model

Description

Product Overview: MIC5264-KKYML-TR from Microchip Technology

The MIC5264-KKYML-TR is a high-performance, dual-output low-dropout regulator (LDO) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This LDO is particularly well-suited for portable electronic applications due to its low power consumption and small package footprint.

Key Features:

  • Output Voltage: The MIC5264-KKYML-TR provides two independent output voltages, which are factory preset, offering versatility for powering different components within a system.
  • High Output Accuracy: This LDO features a high level of output voltage accuracy, ensuring reliable and consistent power delivery to sensitive electronic circuits.
  • Low Dropout: The low dropout voltage enables efficient operation even when the input voltage is very close to the output voltage, making it ideal for battery-powered applications where maximizing battery life is crucial.
  • Thermal Shutdown: To ensure the device operates within safe temperature ranges, the MIC5264-KKYML-TR includes an integrated thermal shutdown feature that protects the regulator from overheating.
  • Current Limiting: Built-in current limiting protects the device and the load from damage due to excessive current draw.
  • Package: The device comes in a compact, 8-pin 2x2mm MLF® package, which is perfect for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for a wide variety of environments and applications.

Applications:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • Handheld Gaming Consoles
  • GPS Devices

The MIC5264-KKYML-TR is a testament to Microchip Technology's commitment to providing power management solutions that combine performance with practicality. Its dual-output configuration, high accuracy, and low-power consumption make it an excellent choice for designers looking to optimize their power-sensitive applications. Moreover, the advanced protection features ensure long-term reliability, making it a trusted component for a wide range of electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess