EN
  • EN
  • DE

TPS40053PWPR

Part No TPS40053PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8 V to 40 V
Frequency - Switching 500kHz
Duty Cycle (Max) 94%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-HTSSOP
Win Source Part Number 213349-TPS40053PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40053PWPR CAD Model

Description

The TPS40053PWPR is a versatile and high-performance buck controller designed by Texas Instruments, renowned for its efficiency and reliability in power management solutions. This advanced integrated circuit (IC) is specifically engineered to cater to a wide range of applications, including distributed power systems, telecommunications, networking equipment, and industrial systems.

Key Features

  • Adjustable Output Voltage: The TPS40053PWPR offers an adjustable output voltage range, which enables designers to fine-tune the voltage to meet specific requirements of their application, ensuring compatibility and optimal performance.
  • High Efficiency: This IC is designed for high efficiency, which reduces energy consumption and heat generation, leading to a longer lifespan of the product and lower operating costs.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various power supplies and ensuring stable operation under diverse conditions.
  • Integrated MOSFET Drivers: The inclusion of integrated MOSFET drivers simplifies the design and reduces the number of external components required, saving space and cost on the PCB.
  • Synchronous Rectification: Synchronous rectification enhances efficiency further by reducing power loss during the conversion process.
  • Programmable Switching Frequency: The switching frequency is programmable, allowing designers to balance between efficiency and component size.
  • Thermal Shutdown: The device includes thermal shutdown protection, safeguarding the IC from potential damage due to overheating.

Package and Availability

The TPS40053PWPR is available in a 16-pin HTSSOP (PWP) package, which is designed for space-constrained applications. Its thermally enhanced package helps to manage heat dissipation more effectively, ensuring stable performance even under high load conditions. This IC is available through Texas Instruments and authorized distributors, providing designers with easy access to high-quality power management solutions.

Applications

With its robust feature set and adaptability, the TPS40053PWPR is an ideal choice for designing efficient, compact, and reliable power systems in a variety of market segments. Its performance and flexibility make it a go-to solution for engineers looking to create state-of-the-art electronic products.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8148 $52.9628
26+ $3.9507 $102.7182
40+ $3.8272 $153.0880
55+ $3.7037 $203.7035
70+ $3.5803 $250.6210
94+ $3.2099 $301.7306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess