EN
  • EN
  • DE

MIC5283-5.0YME

Part No MIC5283-5.0YME
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 120VIN, 150mA, Ultra-Low IQ, High-PSRR Linear Regulator | IC REG LINEAR 5V 150MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 120V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 2.8V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 14μA
PSRR 70dB ~ 65dB (100Hz ~ 100kHz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Family Part Number MIC5283
Manufacturer Pack Quantity 95
MSL Level 3 (168 Hours)
Win Source Part Number 1222935-MIC5283-5.0YME
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5283-5.0YME CAD Model

Description

MIC5283-5.0YME: High-Performance LDO Regulator from Microchip Technology

The MIC5283-5.0YME is a robust, high-performance low-dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a fixed output of 5.0 volts. This regulator is an ideal choice for applications requiring a stable voltage supply with low noise and high accuracy. The MIC5283 series is well-suited for powering sensitive analog and digital circuits in a variety of electronic devices.

Key Features:

  • Output Voltage: Provides a fixed 5.0V output, making it a reliable power source for consistent operation.
  • High Current Capability: Capable of delivering up to 500mA of output current, it meets the needs of a wide range of power-hungry applications.
  • Low Dropout Voltage: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Stable with Ceramic Capacitors: Designed to be stable with low-cost ceramic output capacitors, reducing the overall cost and size of the power supply design.
  • Thermal and Overcurrent Protection: Includes built-in thermal shutdown and current limit features to protect the device and the downstream components from damage due to overheating or excessive current draw.
  • Low Quiescent Current: Exhibits low quiescent current, which enhances the power efficiency, making it suitable for battery-powered applications.

Applications:

The MIC5283-5.0YME is versatile and can be used in a range of applications, including but not limited to:

  • Portable Devices
  • Wireless Communication Systems
  • Microcontroller Power Supplies
  • Peripheral Power Supplies

With its precision output and high reliability, the MIC5283-5.0YME LDO regulator is an excellent choice for designers looking to enhance the performance of their power management systems. Its compact size and ease of use make it a go-to component for a variety of electronic projects.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4280 $58.2720
58+ $1.9921 $115.5418
90+ $1.9299 $173.6910
124+ $1.8676 $231.5824
160+ $1.8054 $288.8640
215+ $1.6186 $347.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,695 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess