EN
  • EN
  • DE

MIC5301YML-TR

Part No MIC5301YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A 6MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 120μA
PSRR 75dB to 50dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 5.5 V
Voltage - Dropout (Typical) 0.04V @ 150mA
Mounting SMD (SMT)
Case / Package 6-MLF (1.6x1.6)
Win Source Part Number 111087-MIC5301YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5301YML-TR CAD Model

Description

Microchip Technology's MIC5301YML-TR: High-Performance LDO Voltage Regulator

The MIC5301YML-TR from Microchip Technology is a highly efficient, low-dropout (LDO) voltage regulator that offers exceptional performance in a compact package. Designed to meet the stringent power requirements of modern electronic devices, this LDO is capable of delivering a continuous output current of up to 300mA while maintaining a low dropout voltage, ensuring a stable and reliable power supply for your applications.

With an input voltage range of 2.7V to 5.5V, the MIC5301YML-TR is versatile enough to be used in a variety of systems, from battery-powered devices to industrial controls. Its output voltage is factory preset at 1.8V, making it an ideal choice for powering low-voltage digital circuits and microcontrollers that require precise voltage levels for optimal performance.

The MIC5301YML-TR comes in a space-saving 4-pin 1.2mm x 1.6mm MLF® package, which is perfect for applications where board space is at a premium. Despite its small size, it doesn't compromise on features. The device includes thermal shutdown protection and current limit protection to safeguard against over-temperature and over-current conditions, ensuring long-term reliability and safety in operation.

One of the key advantages of the MIC5301YML-TR is its ultra-low quiescent current, which makes it an excellent choice for battery-powered applications where extending battery life is critical. This LDO is also characterized by its low noise performance, making it suitable for noise-sensitive applications such as RF and precision analog circuits.

Additionally, the MIC5301YML-TR is fully RoHS compliant and lead-free, reflecting Microchip Technology's commitment to environmental sustainability. With its high accuracy, low dropout, and robust protection features, the MIC5301YML-TR is an exceptional choice for designers looking for a reliable power management solution that doesn't compromise on efficiency or space.

Overall, the MIC5301YML-TR is a testament to Microchip Technology's expertise in creating high-quality power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3972 $55.8880
90+ $1.1465 $103.1850
140+ $1.1106 $155.4840
190+ $1.0748 $204.2120
245+ $1.0390 $254.5550
325+ $0.9315 $302.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,303 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess