EN
  • EN
  • DE

MIC5309-1.5YD6-TR

Part No MIC5309-1.5YD6-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.5V 300MA TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name MIC5309
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-3004-6, MIC5309-1.5YD6 TR, MIC530915YD6TR, 576-3004-1, 576-3004-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884798-MIC5309-1.5YD6-TR
Ultra Librarian 3D Model Ultra Librarian MIC5309-1.5YD6-TR CAD Model

Description

Product Overview: MIC5309-1.5YD6-TR by Microchip Technology

The MIC5309-1.5YD6-TR is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 1.5V with superior regulation characteristics. This regulator is part of the MIC5309 series, which is known for its low noise output, high accuracy, and excellent transient response, making it suitable for a wide range of applications, including sensitive RF supply circuits and portable electronic devices.

Key Features

  • Output Voltage: Fixed 1.5V output, ideal for consistent power delivery.
  • High Accuracy: Maintains tight regulation over variations in input voltage, load current, and temperature.
  • Low Dropout: Operates with a minimal difference between the input and output voltages, enhancing efficiency.
  • Low Noise: Provides a quiet power source, crucial for RF and precision analog applications.
  • Thermal Shutdown: Built-in protection against overheating ensures long-term reliability.
  • Current Limiting: Integrated current limit feature to protect against excessive loads and short-circuit conditions.
  • Small Footprint: Available in a compact 6-pin 1.6mm x 1.6mm DFN package, saving valuable board space.

Applications

The MIC5309-1.5YD6-TR is versatile and can be used in various applications where stable and efficient power is a necessity. These include but are not limited to:

  • Portable Devices: Smartphones, Tablets, and GPS Units
  • Wireless Communications: WLAN, Bluetooth, and other RF Systems
  • Medical Equipment: Portable Monitoring Devices and Diagnostic Instruments
  • Consumer Electronics: Digital Cameras, Audio Players, and Gaming Consoles
  • Industrial and Automotive Electronics: Sensors, Control Modules, and Infotainment Systems

The MIC5309-1.5YD6-TR by Microchip Technology is a reliable and efficient solution for designers seeking to improve the performance and stability of their power management systems. Its combination of features and compact design makes it an excellent choice for a multitude of applications that require precise voltage regulation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess