EN
  • EN
  • DE

MIC5310-PKYML-TR

Part No MIC5310-PKYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V/2.6V 0.15A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.6V, 3V
Dropout Voltage-Max 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA to 190μA
PSRR 70dB to 65dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V, 2.6V
Voltage - Dropout (Typical) 0.035V @ 150mA
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 110647-MIC5310-PKYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5310-PKYML-TR CAD Model

Description

Microchip Technology's MIC5310-PKYML-TR: High-Performance Dual LDO

The MIC5310-PKYML-TR is a state-of-the-art dual low-dropout regulator (LDO) from Microchip Technology, designed to deliver high-performance power management solutions for a wide range of applications. This LDO is particularly well-suited for portable electronic devices, where efficient power regulation is essential for maximizing battery life and ensuring the reliability of the device's operation.

Key Features

  • Output Voltage: The MIC5310 provides two independently regulated output voltages, which can be factory programmed from 1.0V to 3.6V, in 100mV increments, to meet the specific needs of various applications.
  • High Output Accuracy: The device maintains an impressive ±2% output voltage accuracy over temperature, line, and load, ensuring stable performance under varying conditions.
  • Low Dropout: With a low dropout voltage, the MIC5310-PKYML-TR ensures efficient operation, even when the input voltage is close to the output voltage, making it ideal for battery-powered devices.
  • High Output Current: Each channel of the MIC5310 is capable of delivering up to 150mA of output current, providing sufficient power for demanding applications.
  • Thermal Shutdown: The inclusion of thermal shutdown protection safeguards the device and the system it powers from damage due to overheating.
  • Current Limit Protection: Built-in current limit protection prevents damage from overcurrent conditions, enhancing the longevity and reliability of both the LDO and the application it serves.

Package and Availability

The MIC5310-PKYML-TR comes in a compact 10-pin 2x2mm MLF® package, which is ideal for space-constrained designs. The small footprint does not compromise the LDO's performance, making it a versatile choice for portable electronics. Furthermore, the "TR" suffix indicates that the device is provided in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

Applications

With its dual-channel configuration and robust feature set, the MIC5310-PKYML-TR is well-suited for a variety of applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Portable Instrumentation

Microchip Technology's MIC5310-PKYML-TR dual LDO is a reliable and efficient solution for designers looking to optimize power management in compact, battery-sensitive devices.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4574 $59.4620
310+ $0.3754 $116.3740
480+ $0.3638 $174.6240
660+ $0.3523 $232.5180
850+ $0.3407 $289.5950
1,140+ $0.3049 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess