EN
  • EN
  • DE

MIC5319-2.8YML-TR

Part No MIC5319-2.8YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.5A 6MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.4V @ 500mA
Output Current 500mA
Operating Supply Current 150μA
PSRR 70dB to 60dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.2V @ 500mA
Mounting SMD (SMT)
Case / Package 6-MLF (2x2)
Win Source Part Number 133961-MIC5319-2.8YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5319-2.8YML-TR CAD Model

Description

MIC5319-2.8YML-TR Voltage Regulator by Microchip Technology

The MIC5319-2.8YML-TR is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, designed to provide a stable and reliable power supply for a wide range of applications. With a fixed output voltage of 2.8V, this LDO is perfect for powering sensitive electronic circuits that require a precise voltage level.

Key Features

  • Output Voltage: Fixed 2.8V with high accuracy.
  • High Output Current: Capable of delivering up to 500mA of continuous current.
  • Low Dropout Voltage: Ensures efficient operation even with a small difference between the input and output voltages.
  • Thermal Shutdown: In-built protection against overheating, enhancing the reliability and longevity of the device.
  • Current Limit Protection: Protects the regulator and the load from damage due to excessive current.
  • Ultra-Fast Transient Response: Quickly responds to changes in load, maintaining a stable output voltage.
  • Low Quiescent Current: Ideal for battery-powered applications, contributing to extended battery life.
  • Stable with Ceramic Capacitors: Can be stabilized with low-cost, space-saving ceramic capacitors.

Applications

The MIC5319-2.8YML-TR is versatile and can be used in various applications, including:

  • Portable electronics such as smartphones, tablets, and cameras
  • Wireless communication devices
  • Microcontrollers and digital logic supplies
  • Peripheral and add-on cards

Packaging and Quality

This voltage regulator is available in a compact 4-pin 1.6mm x 1.6mm MLF® package, making it suitable for space-constrained applications. The "TR" suffix indicates that the product is provided in tape and reel packaging, facilitating automated assembly processes. The MIC5319-2.8YML-TR is manufactured to Microchip's high-quality standards, ensuring reliable performance in critical systems.

Ordering Information

For ordering, the full part number MIC5319-2.8YML-TR should be used to specify the 2.8V fixed output voltage version. For other voltage options or package types, please refer to the MIC5319 product family datasheet or consult Microchip Technology's customer service.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4095 $57.8280
59+ $1.9771 $116.6489
91+ $1.9152 $174.2832
125+ $1.8535 $231.6875
162+ $1.7918 $290.2716
216+ $1.6064 $346.9824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,999 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess