EN
  • EN
  • DE

MIC5319-3.0YML-TR

Part No MIC5319-3.0YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.5A 6MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.4V @ 500mA
Output Current 500mA
Operating Supply Current 150μA
PSRR 70dB to 60dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.2V @ 500mA
Mounting SMD (SMT)
Case / Package 6-MLF (2x2)
Win Source Part Number 111016-MIC5319-3.0YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5319-3.0YML-TR CAD Model

Description

Product Overview: MIC5319-3.0YML-TR by Microchip Technology

The MIC5319-3.0YML-TR is a high-performance, low dropout (LDO) linear voltage regulator from Microchip Technology, designed to deliver a fixed output of 3.0 volts. This efficient regulator is an ideal choice for portable electronic devices that require a stable and reliable power supply. With its compact MLF® package, the MIC5319-3.0YML-TR is perfect for space-constrained applications where board real estate is at a premium.

Key Features:

  • Stable Output: The regulator provides a stable 3.0V output with an accuracy of ±2%, ensuring reliable operation for sensitive electronic components.
  • High Current Capability: It can supply up to 500mA of output current, catering to a wide range of power requirements for various devices.
  • Low Dropout Voltage: The device boasts a low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage.
  • Thermal Shutdown Protection: Built-in thermal shutdown safeguards the device from damage due to overheating, enhancing its reliability and lifespan.
  • Current Limit Protection: The MIC5319-3.0YML-TR features current limit protection to prevent excessive current draw that could potentially harm the regulator and the powered device.
  • Fast Transient Response: The regulator's fast transient response ensures stable performance during rapid changes in load, which is crucial for high-performance electronics.
  • Low Quiescent Current: Its low quiescent current makes it suitable for battery-powered applications, as it minimizes power drain when in standby mode.

Applications:

The MIC5319-3.0YML-TR is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras
  • Wireless LAN Devices
  • Portable Gaming Systems

With its robust feature set and compact form factor, the MIC5319-3.0YML-TR from Microchip Technology is a superb choice for designers looking to enhance the performance and efficiency of their portable and battery-operated devices. Its ability to maintain a consistent voltage in the face of varying input conditions and loads makes it a reliable component in any power management design.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess