EN
  • EN
  • DE

MIC5320-GGYD6-TR

Part No MIC5320-GGYD6-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V1.8V 0.15A/0.15A 6-Pin TSOT-23 T/R / IC REG LDO 1.8V 0.15A TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.8V, 1.8V
Voltage Dropout (Maximum) 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA ~ 190μA
PSRR 65dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 788731-MIC5320-GGYD6-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5320
Introduction Date July 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5320-GGYD6-TR CAD Model

Description

Product Overview: MIC5320-GGYD6-TR from Microchip Technology

The MIC5320-GGYD6-TR is a high-performance, dual Low-Dropout Regulator (LDO) integrated circuit designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This LDO is specifically engineered to provide stable and reliable power supply in a wide range of electronic applications, including mobile phones, digital cameras, and other portable devices.

Featuring an ultra-low dropout voltage and high output accuracy, the MIC5320-GGYD6-TR is optimized for battery-operated systems where power efficiency is critical. The device offers two independently controlled output voltages, which can be adjusted to meet the specific needs of the application. This flexibility makes it an ideal choice for systems requiring multiple voltage domains.

Key Features:

  • Output Voltage: The MIC5320 provides two outputs with high accuracy, ensuring stable performance for sensitive electronic components.
  • Low Dropout: The ultra-low dropout characteristic enables efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving battery life.
  • High PSRR: With an excellent Power Supply Rejection Ratio (PSRR), the device suppresses fluctuations from the input power, delivering a clean and stable output.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Current Limiting: Integrated current limit protection prevents damage to the LDO and the downstream circuitry during fault conditions.
  • Package: The MIC5320-GGYD6-TR comes in a compact, 6-pin 1.6mm x 1.6mm Thin DFN package, which is ideal for space-constrained applications.

Applications:

  • Mobile Phones
  • Portable Media Players
  • Handheld GPS Devices
  • Digital Cameras
  • Wireless Peripherals
  • Healthcare Monitoring Devices

The MIC5320-GGYD6-TR is available in a tape and reel format, denoted by the 'TR' suffix, which facilitates automated manufacturing processes. With its advanced features and robust design, this LDO from Microchip Technology is a superior choice for designers looking to enhance power management in their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess