EN
  • EN
  • DE

MIC5320-MGYMT-TR

Part No MIC5320-MGYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V/1.8V 0.15A 6TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 2.8V
Dropout Voltage-Max 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA to 190μA
PSRR 65dB to 45dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V, 1.8V
Voltage - Dropout (Typical) 0.035V @ 150mA
Mounting SMD (SMT)
Case / Package 6-TMLF (1.6x1.6)
Win Source Part Number 136509-MIC5320-MGYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5320-MGYMT-TR CAD Model

Description

Product Overview: MIC5320-MGYMT-TR from Microchip Technology

The MIC5320-MGYMT-TR is a high-performance, dual LDO (Low Dropout Regulator) integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product offers a compact and efficient power management solution, suitable for a wide range of applications, including mobile phones, personal digital assistants (PDAs), and other portable electronic devices.

Key Features

  • Ultra-Low Noise Output: The MIC5320 provides an ultra-low noise output, which is essential for maintaining the integrity of sensitive RF and analog circuits.
  • High PSRR (Power Supply Rejection Ratio): With a high PSRR, this LDO can suppress power supply fluctuations, ensuring a stable output voltage.
  • Dual Independent Outputs: The device features two independently regulated outputs, which can supply up to 150mA of current each, allowing for versatile power management configurations.
  • Low Dropout Voltage: The low dropout voltage design enables efficient operation, even when the input-to-output voltage differential is minimal, thereby conserving battery life in portable applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature safeguards the device against overheating, enhancing its reliability and longevity.
  • Current Limit Protection: This LDO also includes current limit protection to prevent damage from overcurrent conditions.
  • Small Package Size: The MIC5320 is available in a tiny 1.2mm x 1.6mm Thin MLF® package, making it ideal for space-constrained applications.

Applications

The MIC5320-MGYMT-TR is versatile enough to fit a variety of applications that require clean and stable power supplies. It is particularly well-suited for powering sensitive analog and RF circuitry in:

  • Smartphones and Tablets
  • Wireless LAN Devices
  • Bluetooth® Headsets
  • GPS Receivers
  • Portable Media Players
  • Handheld Gaming Consoles

Microchip Technology's commitment to quality ensures that the MIC5320-MGYMT-TR LDO meets the stringent demands of modern electronic devices, providing a reliable and efficient power management solution that enhances the performance and battery life of your portable applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7508 $60.0640
190+ $0.6168 $117.1920
295+ $0.5971 $176.1445
400+ $0.5775 $231.0000
520+ $0.5590 $290.6800
695+ $0.5013 $348.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess