EN
  • EN
  • DE

MIC5321-MMYML-TR

Part No MIC5321-MMYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V/2.8V 6MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-MLF® (1.6x1.6)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-WFDFN Exposed Pad, 6-MLF®
Case / Package 6-MLF® (1.6x1.6)
Family Name MIC5321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-1571-6, MIC5321MMYMLTR, MIC5321-MMYML TR, 576-1571-1, 576-1571-2
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927124-MIC5321-MMYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5321-MMYML-TR CAD Model

Description

Microchip Technology's MIC5321-MMYML-TR LDO Voltage Regulator

The MIC5321-MMYML-TR from Microchip Technology is a high-performance, dual 150mA LDO voltage regulator designed to provide a stable and reliable power supply for a wide range of applications. This component is particularly ideal for portable devices due to its low quiescent current, high output accuracy, and small package size.

The MIC5321-MMYML-TR offers two independently regulated output voltages, which can be set via external resistors. With a low dropout voltage of typically 85mV at 150mA, this LDO ensures efficient operation even when the input-to-output voltage differential is small, making it suitable for battery-operated devices where maximizing battery life is critical.

One of the key features of this LDO is its fast transient response, which provides stable output voltages despite rapid changes in load, a common scenario in digital devices such as smartphones, cameras, and MP3 players. Additionally, the MIC5321-MMYML-TR includes thermal shutdown and current limit protection, safeguarding the device and the load from damage due to overheating and overcurrent conditions.

The MIC5321-MMYML-TR comes in a compact 1.2mm x 1.6mm thin MLF® package, making it an excellent choice for space-constrained applications. It is also fully RoHS compliant and lead-free, reflecting Microchip Technology's commitment to environmental sustainability.

Key Specifications:

  • Dual 150mA output current capability
  • Low dropout voltage: 85mV @ 150mA (typical)
  • High output voltage accuracy
  • Stable with ceramic output capacitors
  • Low quiescent current
  • Fast transient response
  • Thermal shutdown protection
  • Current limit protection
  • Ultra-small 1.2mm x 1.6mm thin MLF® package
  • RoHS compliant and lead-free

Overall, the MIC5321-MMYML-TR LDO voltage regulator by Microchip Technology is an excellent choice for designers looking for a reliable, high-performance power management solution that occupies minimal board space and is compatible with a variety of applications.

You May Also Be Interested in

Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess