EN
  • EN
  • DE

HJK-20VH

Part No HJK-20VH
Manufacturer Mini-Circuits
Description Frequency Mixer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Mini-Circuits
Win Source Part Number 1180826-HJK-20VH
Manufacturer Homepage www.minicircuits.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HJK-20VH CAD Model

Description

The HJK-20VH is a coaxial connector manufactured by Mini-Circuits. It is a high-performance connector designed for use in a variety of RF and microwave applications. This connector is built to provide reliable and consistent performance over a wide frequency range.

Applications

  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and network analyzers.
  • Communication Systems: Employed in base stations, satellite communication systems, and radio transceivers.
  • Aerospace and Defense: Integrated into radar systems, navigation equipment, and electronic warfare systems.
  • Research and Development: Utilized in laboratory setups for RF and microwave experiments.

Features

  • High Frequency Performance: Designed to operate efficiently across a broad frequency spectrum.
  • Low VSWR: Provides excellent impedance matching, minimizing signal reflections.
  • Durable Construction: Built with high-quality materials for long-lasting reliability.
  • Compact Size: Suitable for applications where space is limited.
  • Secure Connection: Ensures a stable and consistent connection, reducing signal loss and interference.

Benefits

  • Improved Signal Integrity: Maintains signal quality, ensuring accurate and reliable data transmission.
  • Reduced Downtime: Durable construction minimizes the need for frequent replacements.
  • Enhanced System Performance: Optimizes the performance of RF and microwave systems.
  • Versatile Application: Suitable for a wide range of applications due to its high performance and reliability.
  • Easy Integration: Simplifies the installation process in various electronic systems.

Additional Details

The HJK-20VH connector features a specific interface type, typically SMA or similar, and is designed to meet stringent electrical and mechanical specifications. It is often constructed with materials like stainless steel or brass to ensure durability and corrosion resistance. The connector's dimensions are compact, allowing for integration into densely populated electronic assemblies. Its electrical specifications include a low insertion loss and high return loss, critical for maintaining signal integrity in high-frequency applications.

Furthermore, the HJK-20VH is compliant with industry standards, ensuring compatibility and reliability in diverse environments. It is tested to withstand mechanical stresses such as vibration and shock, making it suitable for rugged applications. Proper installation and handling are essential to maximize the connector's performance and lifespan.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.2500 $81.2500
2+ $66.6667 $133.3334
3+ $64.5834 $193.7502
4+ $62.5000 $250.0000
5+ $60.4167 $302.0835
6+ $54.1667 $325.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess