MIC5330-00YML Dual LDO Voltage Regulator by Microchip Technology
The MIC5330-00YML is a high-performance, dual linear voltage regulator from Microchip Technology, designed to deliver low noise, high PSRR (Power Supply Rejection Ratio), and low quiescent current for advanced portable electronics. This compact and efficient regulator is an ideal power management solution for space-constrained applications such as smartphones, tablets, and other handheld devices.
Key Features:
- Output Voltage: The MIC5330-00YML offers two independently regulated output voltages, which are factory preset, providing designers with a simple, ready-to-use solution.
- High PSRR: With an excellent power supply rejection ratio, this LDO ensures stable operation even in the presence of supply voltage fluctuations, making it suitable for RF and precision analog applications.
- Low Noise: The low output noise characteristic of this voltage regulator makes it an ideal choice for noise-sensitive applications, ensuring minimal interference with the operation of critical circuits.
- Low Quiescent Current: It features a low quiescent current that helps extend battery life in portable devices, a crucial aspect for modern electronics.
- Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device against overcurrent and overheating scenarios, enhancing the reliability and longevity of the end product.
- Compact Package: The MIC5330-00YML is offered in a small 1.2mm x 1.6mm MLF® package, perfect for applications where board space is at a premium.
Applications:
The versatility of the MIC5330-00YML makes it an excellent choice for a wide range of applications, including but not limited to:
- Mobile Phones and PDAs
- Portable Media Players
- Wireless LAN Devices
- GPS Receivers
- Digital Cameras
- Medical Devices
Microchip Technology's commitment to quality ensures that the MIC5330-00YML voltage regulator meets the stringent requirements of modern portable electronics, providing a reliable and efficient power management solution.