EN
  • EN
  • DE

MIC5330-PMYML-TR

Part No MIC5330-PMYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V/2.8V 0.3A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V, 3V
Dropout Voltage-Max 0.2V @ 300mA, 0.2V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 120μA to 200μA
PSRR 70dB to 65dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V, 2.8V
Voltage - Dropout (Typical) 0.075V @ 300mA
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 103986-MIC5330-PMYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5330-PMYML-TR CAD Model

Description

The MIC5330-PMYML-TR is a high-performance, dual Low-Dropout Regulator (LDO) integrated circuit, designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This LDO is engineered to provide precise voltage regulation while maintaining a low quiescent current, making it an ideal solution for battery-powered devices and energy-sensitive applications.

Key Features:

  • Dual Output: The MIC5330-PMYML-TR features two independent voltage regulators, allowing for simultaneous management of different voltage levels within a single device.
  • High Accuracy: It offers excellent output voltage accuracy, ensuring reliable performance for sensitive electronic components that require stable power supply.
  • Low Dropout: The low dropout voltage minimizes the difference between the input and output voltages, thus improving efficiency and allowing operation with a very low input voltage overhead.
  • Low Quiescent Current: Its low quiescent current makes it suitable for battery-operated devices, as it helps to extend battery life by minimizing power drain when in standby mode.
  • Thermal Shutdown: The built-in thermal shutdown feature provides protection against overheating, enhancing the overall reliability and lifespan of the regulator and the device it powers.
  • Current Limit Protection: The current limit protection safeguards the device and the load from damage in the event of an output short circuit or excessive load conditions.
  • Small Package: The MIC5330-PMYML-TR comes in a compact, space-saving 10-pin 2x2mm MLF® package, making it suitable for use in space-constrained applications.

Applications:

The versatility of the MIC5330-PMYML-TR makes it an excellent choice for a wide range of applications, including:

  • Portable Electronics
  • Wireless Devices
  • Smartphones and Tablets
  • Medical Devices
  • Power Management Modules

In summary, the MIC5330-PMYML-TR from Microchip Technology stands out as a reliable and efficient power management solution, offering dual LDOs, low quiescent current, and a range of protective features in a small package, making it a go-to choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7508 $60.0640
190+ $0.6168 $117.1920
295+ $0.5971 $176.1445
400+ $0.5775 $231.0000
520+ $0.5590 $290.6800
695+ $0.5013 $348.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,365 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess