EN
  • EN
  • DE

MIC5356-S4YMME

Part No MIC5356-S4YMME
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Dual 500mA μCap Low Dropout, Micropower Linear Regulator | IC REG LINEAR 1.2V/3.3V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V, 3.3V
Maximum Dropout Voltage 0.8V at 500mA, 0.8V at 500mA
Output Current 500mA, 500mA
Current - Quiescent (Iq) 0.53μA
Maximum Supply Current 200μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Family Part Number MIC5356
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1223178-MIC5356-S4YMME
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5356-S4YMME CAD Model

Description

The MIC5356-S4YMME is a dual LDO (Low Dropout Regulator) designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This regulator is specifically engineered to provide high-performance power management solutions for a wide range of applications.

Key Features

  • Output Voltage: The device offers two independently regulated outputs with high accuracy, which are essential for sensitive analog and digital circuits.
  • Low Dropout: The low dropout feature allows for efficient regulation even when the input voltage is very close to the output voltage, minimizing power loss and improving efficiency.
  • High Current Capability: With the ability to deliver up to 150mA per output, the MIC5356-S4YMME can power a variety of ICs, including microcontrollers, sensors, and RF devices.
  • Low Quiescent Current: Its design ensures a low quiescent current, which is beneficial for battery-powered devices, helping to extend battery life.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device and the overall system from damage due to overheating.
  • Current Limit Protection: This safety feature prevents damage to the LDO and the powered device in the event of a fault or an overload condition.

Applications

The versatility of the MIC5356-S4YMME makes it suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Wireless communication devices
  • Medical devices
  • Power supplies for sensors and analog circuits

Package and Availability

The MIC5356-S4YMME is available in a compact, 8-pin 2mm x 2mm MLF® package, which is ideal for space-constrained applications. Microchip Technology ensures product longevity and support, making this LDO a reliable choice for both new designs and existing systems looking for a power management upgrade.

You May Also Be Interested in

Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8228 $53.4820
150+ $0.6751 $101.2650
230+ $0.6540 $150.4200
320+ $0.6329 $202.5280
410+ $0.6118 $250.8380
550+ $0.5486 $301.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess