The MIC5331-J4YMT-TR from Microchip Technology is a high-performance, dual low-dropout linear voltage regulator (LDO) that offers a compact and efficient solution for powering sensitive electronic circuits. This regulator is designed to provide a stable and clean power supply with low noise and high ripple rejection, making it an ideal choice for RF applications, analog circuits, and portable devices.
Key Features
- Output Voltage: The device offers dual outputs with fixed voltage options to suit a variety of applications.
- High Output Accuracy: It provides tight load and line regulation, ensuring a stable output voltage under varying conditions.
- Low Dropout: The LDO operates with a low dropout voltage, enhancing efficiency and allowing operation over a wider range of input voltages.
- Current Capability: Each output can deliver up to 150mA of continuous current, suitable for powering small to medium-sized loads.
- Low Quiescent Current: The MIC5331-J4YMT-TR is optimized for battery-powered applications due to its low quiescent current, which extends battery life.
- Thermal Shutdown: Built-in thermal shutdown protection safeguards the device against overheating and potential damage.
- Package: It is available in a tiny 10-pin 2mm x 2mm Thin MLF® package, perfect for space-constrained applications.
Applications
The MIC5331-J4YMT-TR is versatile and can be used in a wide array of applications. It is particularly well-suited for portable electronics, such as smartphones and tablets, due to its small footprint and power efficiency. Additionally, its low noise characteristics make it an excellent choice for powering sensitive RF and analog circuitry found in wireless communication devices, medical equipment, and precision instrumentation.
Ordering Information
The product is available in a tape and reel format with the TR suffix, indicating its suitability for automated assembly processes. For sample requests, purchasing information, and further technical details, customers can visit the Microchip Technology official website or contact authorized distributors.