EN
  • EN
  • DE

MIC5332-G4YMT-TR

Part No MIC5332-G4YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/1.2V 0.3A 8MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V, 1.8V
Dropout Voltage-Max 0.24V @ 300mA, 0.24V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 50μA to 75μA
PSRR 65dB to 45dB (1kHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V, 1.2V
Voltage - Dropout (Typical) 0.12V @ 300mA
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 125184-MIC5332-G4YMT-TR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian MIC5332-G4YMT-TR CAD Model

Description

MIC5332-G4YMT-TR Dual LDO Voltage Regulator by Microchip Technology

The MIC5332-G4YMT-TR is a high-performance, dual low-dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a stable and reliable power supply for a wide range of applications. This device comes in a compact, lead-free 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications.

Key Features:

  • Output Voltage Accuracy: The regulator provides high accuracy with a ±2% initial accuracy for reliable voltage supply.
  • Dual Output: It features two independent LDOs, which can supply up to 150mA of output current each, allowing designers to power multiple devices with a single component.
  • Low Dropout: The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, enhancing battery life in portable applications.
  • Stable with Ceramic Capacitors: The MIC5332 is stable with ceramic output capacitors, which improves output noise performance and reduces the size and cost of the overall solution.
  • Thermal Shutdown and Current Limit: Built-in protection features such as thermal shutdown and current limit protect the device and the downstream components from damage due to overheating or overcurrent conditions.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range from -40°C to +125°C, suitable for industrial and automotive applications.

Applications:

The MIC5332-G4YMT-TR is versatile and can be used in various applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Wireless LAN Devices
  • Digital Cameras
  • Microcontroller Power Supplies

Ordering Information:

The part number MIC5332-G4YMT-TR refers to the tape and reel packaging of the MIC5332 series, facilitating automated assembly processes for high-volume production. Microchip Technology provides reliable and consistent performance with the MIC5332 series, making it a go-to choice for designers looking for a dual LDO voltage regulator solution.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess