EN
  • EN
  • DE

MIC5335-PKYMT-TR

Part No MIC5335-PKYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V/2.6V 0.3A 6TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.6V, 2.8V
Dropout Voltage-Max 0.2V @ 300mA, 0.2V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 125μA to 220μA
PSRR 65dB to 45dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-TMLF (1.6x1.6)
Win Source Part Number 1077108-MIC5335-PKYMT-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5335-PKYMT-TR CAD Model

Description

Product Overview: MIC5335-PKYMT-TR

The MIC5335-PKYMT-TR is a high-performance, dual LDO (Low Dropout Regulator) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced power management integrated circuit (PMIC) is ideal for space-constrained applications requiring high power supply rejection ratio (PSRR), low noise, and high accuracy in voltage regulation.

Key Features

  • Dual Output LDO: The MIC5335 provides two independent regulated voltages, allowing for versatile power management in complex systems.
  • High PSRR: Boasting a high power supply rejection ratio, the MIC5335-PKYMT-TR ensures stable output voltage, even with fluctuations in the input supply, making it suitable for noise-sensitive applications.
  • Low Noise: The design of this LDO minimizes output noise, a critical feature for RF and precision analog circuits.
  • Ultra-Fast Transient Response: The device reacts quickly to changes in load, providing stable performance for applications with dynamic power requirements.
  • High Output Accuracy: Precision output voltage regulation ensures reliable operation for sensitive electronic components.
  • Thermal Shutdown: Integrated thermal shutdown protection safeguards the device from overheating, enhancing system reliability.
  • Current Limit Protection: The MIC5335-PKYMT-TR includes current limit protection to prevent damage from overcurrent conditions.

Applications

With its robust feature set, the MIC5335-PKYMT-TR is an excellent choice for a wide range of applications, including:

  • Portable Devices
  • Wireless Handsets
  • Personal Media Players
  • Cameras and Video Recorders
  • Medical Devices
  • GPS and Navigation Systems

Technical Specifications

The MIC5335-PKYMT-TR operates with an input voltage range of 2.5V to 5.5V, making it compatible with a variety of power sources. The device is offered in a small 10-pin 2x2mm MLF® package, which is highly suitable for portable applications where space is at a premium. It is also RoHS compliant and lead-free, adhering to environmental standards.

As part of Microchip Technology's commitment to providing state-of-the-art solutions, the MIC5335-PKYMT-TR represents a blend of performance, efficiency, and reliability for advanced electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9496 $58.4880
75+ $1.5998 $119.9850
115+ $1.5498 $178.2270
155+ $1.4998 $232.4690
200+ $1.4498 $289.9600
270+ $1.2998 $350.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,827 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess