EN
  • EN
  • DE

MIC5356-G4YMME

Part No MIC5356-G4YMME
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Dual 500mA μCap Low Dropout, Micropower Linear Regulator | IC REG LINEAR 1.2V/1.8V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V, 1.8V
Maximum Dropout Voltage 0.8V at 500mA, 0.8V at 500mA
Output Current 500mA, 500mA
Current - Quiescent (Iq) 0.53μA
Maximum Supply Current 200μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Family Part Number MIC5356
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1223176-MIC5356-G4YMME
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5356-G4YMME CAD Model

Description

Product Overview: MIC5356-G4YMME

The MIC5356-G4YMME is a high-performance, dual LDO (Low Dropout Regulator) from Microchip Technology, designed to offer efficient power management solutions for a wide range of applications. This advanced regulator provides two independent output channels, each capable of delivering up to 150mA of continuous output current, making it an ideal choice for portable devices where power efficiency and space constraints are critical considerations.

The MIC5356-G4YMME operates with an input voltage range from 2.5V to 5.5V, accommodating the needs of various systems, including battery-powered equipment. Its low dropout voltage ensures maximum battery life by allowing the regulator to continue operating even when the input-to-output voltage differential is minimal. This feature is particularly beneficial in portable electronics where prolonging battery life is paramount.

Engineered for stability, the MIC5356-G4YMME does not require external capacitors for routine operation, but it is fully compatible with ceramic output capacitors if additional filtering is needed. This flexibility simplifies the design and can help reduce the overall bill of materials.

The device boasts a high PSRR (Power Supply Rejection Ratio) and low quiescent current, which are crucial for maintaining a clean and stable power supply, and for minimizing power consumption when idle, respectively. It also features thermal shutdown protection and current limit protection, enhancing the safety and reliability of the end application by preventing damage due to overheating or excessive current conditions.

The MIC5356-G4YMME is available in a compact 1.2mm x 1.6mm thin MLF® package, which is an excellent choice for space-constrained applications. With its robust feature set and compact form factor, the MIC5356-G4YMME from Microchip Technology is an excellent power management solution for designers looking to optimize their systems for power efficiency and space savings.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess