EN
  • EN
  • DE

MIC5365-1.5YC5-TR

Part No MIC5365-1.5YC5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.5V 0.15A 5-Pin SC-70 T/R / IC REG LDO 1.5V 0.15A SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.5V
Voltage Dropout (Maximum) 0.38V @ 150mA
Output Current 150mA
Operating Supply Current 39μA
PSRR 80dB ~ 65dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 788760-MIC5365-1.5YC5-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC5365
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5365-1.5YC5-TR CAD Model

Description

Product Overview: MIC5365-1.5YC5-TR by Microchip Technology

The MIC5365-1.5YC5-TR is a high-performance, low-dropout linear regulator (LDO) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This efficient LDO is ideal for powering advanced microcontrollers, analog sensors, and other digital ICs that require a stable and precise voltage supply.

Key Features

  • Output Voltage: The MIC5365-1.5YC5-TR provides a fixed output voltage of 1.5V, which is critical for ensuring the reliable operation of sensitive electronic components that require a precise voltage level.
  • High Accuracy: With tight output voltage accuracy, this LDO ensures minimal deviation from the target voltage, contributing to the overall stability of the system it powers.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue delivering a stable output voltage even when the input voltage is very close to the output voltage, enhancing the efficiency of the system and extending battery life in portable applications.
  • High Current Capability: It can deliver up to 150mA of output current, making it suitable for a wide range of applications, from small handheld devices to larger, more power-demanding equipment.
  • Thermal Shutdown: The built-in thermal shutdown protection ensures that the device operates within safe temperature ranges, preventing damage due to overheating.
  • Current Limit Protection: The current limit feature protects the regulator and downstream components from damage in the event of a short circuit or excessive load conditions.

Applications

The MIC5365-1.5YC5-TR is versatile and can be used in various applications, including but not limited to:

  • Mobile phones and PDAs
  • Wireless LAN devices
  • Portable media players
  • GPS receivers
  • Digital cameras
  • Microcontroller power supplies

Package and Availability

The MIC5365-1.5YC5-TR comes in a compact, 5-pin SC-70 package, which is ideal for space-constrained applications. It is available in tape and reel format (TR), facilitating efficient assembly for high-volume production. Microchip Technology's commitment to quality ensures that this LDO regulator is a reliable choice for your power management needs.

For more detailed specifications, application notes, and support documentation, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess