EN
  • EN
  • DE

MIC5365-1.8YC5-TR

Part No MIC5365-1.8YC5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V 0.15A 5-Pin SC-70 T/R / IC REG LDO 1.8V 0.15A SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.38V @ 150mA
Output Current 150mA
Operating Supply Current 39μA
PSRR 80dB to 65dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.18V @ 150mA
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 136479-MIC5365-1.8YC5-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MIC5365
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5365-1.8YC5-TR CAD Model

Description

Product Overview: MIC5365-1.8YC5-TR from Microchip Technology

The MIC5365-1.8YC5-TR is a high-performance, low-dropout linear voltage regulator from Microchip Technology, designed to provide a stable and reliable power supply for various applications. This regulator is capable of delivering a continuous output current of up to 150mA, making it an ideal choice for portable devices, where efficient power management is crucial.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is suitable for powering low-voltage digital circuits and microprocessors.
  • High Accuracy: The output voltage accuracy is ±2%, ensuring precise voltage regulation for sensitive components.
  • Low Dropout: The low dropout voltage allows the regulator to continue providing a stable output even when the input voltage is close to the output voltage, enhancing system efficiency.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, improving the reliability and lifespan of both the regulator and the system it powers.
  • Current Limiting: Built-in current limiting prevents damage from overcurrent conditions, providing an additional layer of safety.
  • Small Package: The MIC5365-1.8YC5-TR comes in a compact 5-pin SC-70 package, which is ideal for space-constrained applications.
  • Low Quiescent Current: The device exhibits low quiescent current, making it suitable for battery-powered devices where power conservation is critical.

Applications

  • Mobile Phones
  • Portable Media Players
  • Handheld GPS Devices
  • Wireless LAN Devices
  • Personal Digital Assistants (PDAs)
  • Digital Cameras

The MIC5365-1.8YC5-TR voltage regulator is fully RoHS compliant and is available in a tape and reel format (TR) for automated manufacturing processes. Its robust design and comprehensive feature set make it an excellent choice for designers looking to enhance the performance and reliability of their power management solutions.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Microchip Technology, ensuring that the MIC5365-1.8YC5-TR meets the requirements of their specific applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2048 $50.1760
595+ $0.1681 $100.0195
925+ $0.1628 $150.5900
1,270+ $0.1576 $200.1520
1,645+ $0.1523 $250.5335
2,200+ $0.1366 $300.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,735 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess