EN
  • EN
  • DE

MIC5366-3.3YC5-TR

Part No MIC5366-3.3YC5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.31V @ 150mA
Output Current 150mA
Operating Supply Current 39μA
PSRR 80dB to 65dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.155V @ 150mA
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 102606-MIC5366-3.3YC5-TR
Ultra Librarian 3D Model Ultra Librarian MIC5366-3.3YC5-TR CAD Model

Description

Product Overview: MIC5366-3.3YC5-TR from Microchip Technology

The MIC5366-3.3YC5-TR is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, designed to provide a stable and reliable power supply for a wide range of applications. With a fixed output voltage of 3.3V, this LDO is ideal for powering sensitive electronic components that require a consistent voltage level for optimal performance.

The MIC5366-3.3YC5-TR is part of the MIC5366 series, which is known for its low quiescent current, making it an excellent choice for battery-powered devices where power efficiency is critical. This LDO is capable of delivering up to 150mA of output current, ensuring sufficient power for various low-power applications such as portable electronics, wearables, and IoT devices.

The device features a typical dropout voltage of only 165mV at full load, which allows for efficient operation even when the input voltage is close to the output voltage. This characteristic is particularly beneficial in extending battery life by minimizing the voltage overhead required for stable regulation.

One of the key advantages of the MIC5366-3.3YC5-TR is its thermal performance. The regulator is offered in a tiny 1mm x 1mm thin SOT-23-5 package, which not only saves valuable board space but also provides excellent heat dissipation. This package ensures that the device operates within its temperature range even under high load conditions, maintaining the reliability and longevity of the system.

Additionally, the MIC5366-3.3YC5-TR incorporates several protection features, including over-current protection and thermal shutdown, which safeguard the device and the load from potential damage caused by abnormal operating conditions.

The "TR" suffix in the product name indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes, making it a convenient option for mass production.

In summary, the MIC5366-3.3YC5-TR LDO from Microchip Technology is a robust, efficient, and compact solution for applications that demand a stable 3.3V power supply. Its low dropout, low quiescent current, and comprehensive protection features make it a versatile choice for designers looking to optimize power management in their circuits.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,190 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess