EN
  • EN
  • DE

MIC5380-SSYFT-TR

Part No MIC5380-SSYFT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V/3.3V 6TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1x1)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-UFQFN, 6-TMLF®
Case / Package 6-TMLF® (1x1)
Family Name MIC5380
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-3453-1, 576-3453-2, MIC5380SSYFTTR, MIC5380-SSYFT TR, 576-3453-6
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884820-MIC5380-SSYFT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5380-SSYFT-TR CAD Model

Description

Product Overview: MIC5380-SSYFT-TR

The MIC5380-SSYFT-TR is a high-performance, dual LDO (Low Dropout Regulator) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is engineered to deliver efficient and reliable voltage regulation, making it an ideal choice for a wide range of applications including battery-powered devices, portable electronics, and microprocessor/microcontroller power supplies.

Key Features

  • Output Voltage Accuracy: The MIC5380 offers precise output voltage regulation with high accuracy, ensuring stable operation for sensitive electronic circuits.
  • Low Dropout: With its low dropout performance, the MIC5380 can maintain regulation with minimal difference between the input and output voltage, which is critical for maximizing battery life in portable applications.
  • Dual Independent Outputs: The device features two independently regulated outputs, providing versatility and the ability to power multiple subsystems with different voltage requirements.
  • High PSRR (Power Supply Rejection Ratio): Excellent PSRR characteristics minimize the impact of supply voltage variations on the output voltage, which is crucial for maintaining consistent performance.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections safeguard the device and the downstream components from damage due to excessive heat and overcurrent conditions.
  • Package: The MIC5380 is offered in a compact, lead-free 6-pin 2x2mm Thin DFN package, which is suitable for space-constrained applications.

Applications

Due to its robust feature set, the MIC5380-SSYFT-TR is highly adaptable and can be used in various electronic devices, including:

  • Smartphones and Tablets
  • Wireless Headsets and Wearables
  • Portable Medical Devices
  • IoT Devices
  • Camera Modules
  • GPS and Navigation Systems

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The MIC5380-SSYFT-TR is no exception, and it is designed to perform consistently over a wide temperature range, ensuring operation in diverse environmental conditions. The device is also RoHS compliant, reflecting Microchip's dedication to environmental sustainability.

With its combination of performance, efficiency, and compact packaging, the MIC5380-SSYFT-TR from Microchip Technology stands out as a superior power management solution for designers seeking to enhance the performance and extend the battery life of their next-generation electronic products.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9805 $53.9275
125+ $0.8046 $100.5750
195+ $0.7794 $151.9830
270+ $0.7543 $203.6610
345+ $0.7291 $251.5395
460+ $0.6537 $300.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,350 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess