EN
  • EN
  • DE

MIC5400BWM

Part No MIC5400BWM
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 30MA 28SOIC  /  LED Driver IC 16 Output Linear Dimming 30mA 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Microchip Technology
Package Tube
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 4.75V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 30mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number MIC5400
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 27
Win Source Part Number 1078821-MIC5400BWM
Ultra Librarian 3D Model Ultra Librarian MIC5400BWM CAD Model

Description

Product Overview: MIC5400BWM from Microchip Technology

The MIC5400BWM is a high-performance, dual-channel power distribution switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is engineered to provide a reliable solution for USB and other hot-swap applications where protection and control are critical.

Key Features

  • Integrated Dual Channels: The MIC5400BWM features two independent power switches, allowing for the control of two separate USB ports or other power lines with a single device.
  • High-Side Switching: As a high-side switch, it is connected between the power source and the load, which helps in preventing ground bounce and simplifies surge suppression.
  • Overcurrent Protection: The device offers built-in overcurrent protection, which automatically limits the output current to a safe level to protect both the switch and the downstream devices.
  • Thermal Shutdown: To prevent overheating, the MIC5400BWM includes a thermal shutdown feature that turns off the switch if the junction temperature exceeds the safe threshold.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off when the input voltage is below a certain threshold, thus protecting the device and the system.
  • Fast Transient Response: The device is designed to respond quickly to transient loads, which is essential for maintaining stable operation in rapidly changing conditions.

Applications

The versatility of the MIC5400BWM makes it suitable for a variety of applications, including but not limited to:

  • USB power distribution and peripheral power control
  • Hot-swap power management in servers and workstations
  • Power distribution for consumer electronics
  • Industrial and automotive applications where power control and protection are necessary

Package and Availability

The MIC5400BWM comes in a compact SOIC-8 package, offering a space-saving solution for designs where board real estate is at a premium. With Microchip Technology's commitment to quality, this component is manufactured to meet high standards, ensuring reliability and performance for critical applications. For pricing, samples, and availability, interested parties are encouraged to contact Microchip Technology or its authorized distributors.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess