EN
  • EN
  • DE

MIC58P01YWM

Part No MIC58P01YWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 8-Bit Parallel-Input Protected Latched Driver | IC DRVR LATCH 8BIT PAR IN 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type Latched Driver
Number of Outputs 8
Output Configuration Low Side
Output Type Bipolar
Interface Strobe, Parallel
Load Voltage (V) 15V (Maximum)
Current - Output (Maximum) 500mA
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MIC58P01
Manufacturer Pack Quantity 31
MSL Level 2 (1 Year)
Win Source Part Number 1223231-MIC58P01YWM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC58P01YWM CAD Model

Description

Microchip Technology MIC58P01YWM Overview

The MIC58P01YWM from Microchip Technology is a powerful, integrated circuit designed to cater to a wide range of applications requiring reliable power management solutions. This high-performance device belongs to Microchip's family of programmable octal serial peripheral interface (SPI) I/O expander with an interrupt output. It is an ideal choice for expanding the I/O capabilities of SPI-bus serial EEPROMs.

Key Features

  • Programmable I/O Ports: The MIC58P01YWM offers eight programmable I/O ports, allowing for versatile configurations as inputs or outputs to suit various application needs.
  • Serial Peripheral Interface (SPI): It uses a serial peripheral interface for communication, ensuring high-speed data transfer and compatibility with many microcontrollers and processors.
  • Interrupt Output: This feature enables the device to alert the host microcontroller of changes in input status without the need for constant polling, enhancing system efficiency.
  • Flexible Voltage Compatibility: The device operates over a wide voltage range, accommodating various logic levels and making it suitable for multi-voltage systems.
  • Robust Packaging: The MIC58P01YWM is available in a surface-mount package, making it suitable for high-density PCB designs and modern manufacturing processes.

Applications

The versatility of the MIC58P01YWM makes it an excellent choice for numerous applications, including:

  • Industrial control systems
  • Automotive control systems
  • Robotics and automation
  • Home automation and smart devices
  • Data acquisition systems
  • Portable electronics

Manufacturer Support and Resources

Microchip Technology provides comprehensive technical support for the MIC58P01YWM. Designers can access a wide array of resources, including datasheets, application notes, and design tools, to facilitate the integration of this I/O expander into their projects. With its robust feature set and Microchip's commitment to quality, the MIC58P01YWM stands out as a reliable component for enhancing the functionality of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3023 $58.4184
20+ $5.9916 $119.8320
30+ $5.8043 $174.1290
42+ $5.6172 $235.9224
54+ $5.4299 $293.2146
72+ $4.8682 $350.5104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess