EN
  • EN
  • DE

SN5406J

Part No SN5406J
Manufacturer Texas Instruments
Description HEX INVERTER BUFFERS/DRIVERS WITH OPEN-COLLECTOR HIGH-VOLTAGE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1252288-SN5406J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN5406J CAD Model

Description

The SN5406J is a versatile integrated circuit from Texas Instruments, designed to cater to a wide array of electronic applications. This component is part of the SNx4xx series, known for their reliability and performance in digital systems. The SN5406J is particularly notable for its role in buffer and driver applications where signal integrity is crucial.

Key Features

  • Hex Inverting Buffers/Drivers: The SN5406J includes six independent inverting buffers/drivers, providing ample capability for various design needs.
  • High Voltage Outputs: With the ability to handle high voltage outputs, this IC is suitable for driving a wide range of components, including lamps, relays, and high-power transistors.
  • Open-Collector Outputs: The open-collector design of the outputs allows for higher voltage tolerances and the ability to connect outputs together to increase driving capability.
  • Wide Operating Temperature Range: The SN5406J is designed to operate effectively over a broad temperature range, making it ideal for industrial and automotive applications.

Applications

The SN5406J's robust design and high functionality make it suitable for various applications, including:

  • Logic level conversion
  • Signal buffering
  • Line driving
  • Memory address drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN5406J is no exception. This product is manufactured to meet high standards of performance and stability. It is a reliable choice for designers and engineers looking for a high-quality buffer/driver solution.

Technical Specifications

The SN5406J comes in a DIP (Dual In-line Package) making it easy to work with in prototyping and production environments. It requires a supply voltage typically ranging from 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.

For detailed technical specifications and application notes, please refer to the official Texas Instruments datasheet for the SN5406J.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7654 $65.2962
6+ $17.8588 $107.1528
9+ $17.3007 $155.7063
12+ $16.7426 $200.9112
16+ $16.1845 $258.9520
21+ $14.5102 $304.7142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 663 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess