EN
  • EN
  • DE

AT24C08B

Part No AT24C08B
Manufacturer Atmel
Catalog END - OF - LIFE
Description Two-wire Serial EEPROM 4K (512 x 8) 8K (1024 x 8)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1147857-AT24C08B
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT24C08B CAD Model

Description

The AT24C08B is an 8 Kbit (1024 x 8) Serial Electrically Erasable and Programmable Read-Only Memory (EEPROM) from Atmel. This device is accessed via a two-wire serial interface (I2C) and is designed for low-power operation. The AT24C08B is frequently used for storing configuration settings, user preferences, or small data logs in a variety of electronic devices. Its END-OF-LIFE status makes it relevant primarily for legacy systems.

Applications:

  • Consumer Electronics: Used for storing user profiles and settings in TVs, set-top boxes, and audio equipment.
  • Industrial Control Systems: Employed for storing calibration data and configuration parameters in sensors and instruments.
  • Medical Devices: Utilized for storing device-specific information and patient data.
  • Automotive Applications: Used for storing configuration data, diagnostic codes, and other parameters in automotive electronics.

Features:

  • 8 Kbit (1024 x 8) EEPROM: Provides non-volatile storage for data retention even without power.
  • Two-Wire Serial Interface (I2C): Uses a simple two-wire interface for communication with a microcontroller.
  • Low-Voltage Operation: Operates at low voltages, typically 1.8V to 5.5V.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Write Protection: Offers a write protection feature to prevent accidental data modification.
  • Self-Timed Write Cycle: Automatically manages the write cycle, simplifying programming.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Use: Simple I2C interface simplifies integration with microcontrollers.
  • Low Power: Suitable for battery-powered devices.
  • Small Size: Compact package for space-constrained applications.

Additional Details:

The AT24C08B utilizes the I2C communication protocol for data transfer. The I2C protocol employs two signal lines: SDA (Serial Data) and SCL (Serial Clock). A device address is used to select the specific AT24C08B device on the I2C bus. The device supports both byte write and page write operations, which can improve write performance. The write protection feature helps prevent accidental data modification. The self-timed write cycle simplifies the programming process. Although categorized as END-OF-LIFE, it might be required for maintenance of older systems where replacement with a different memory chip is not feasible.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess