EN
  • EN
  • DE

MIC69302WU-TR

Part No MIC69302WU-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0.5V to 5.5V 3A 6-Pin(5+Tab) TO-263 T/R / IC REG LDO ADJ 3A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.5V
Output Voltage MAX 5V
Voltage Dropout (Maximum) 0.5V @ 3A
Output Current 3A
Operating Supply Current 5mA ~ 75mA
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package TO-263-5
Win Source Part Number 788778-MIC69302WU-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC69302
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC69302WU-TR CAD Model

Description

Microchip Technology's MIC69302WU-TR LDO Regulator

The MIC69302WU-TR is a high-performance, adjustable low-dropout regulator (LDO) from Microchip Technology, designed to provide precision voltage regulation in a variety of demanding applications. With its robust design, the MIC69302WU-TR is capable of delivering up to 3A of continuous output current while maintaining a low voltage drop, making it an ideal choice for high-efficiency systems.

This LDO features an adjustable output voltage range from 0.8V to 5.5V, which allows for a high degree of flexibility in designing power supply circuits. The device's precision is further enhanced by its excellent load and line regulation characteristics, ensuring a stable output even under varying load conditions and input voltages.

The MIC69302WU-TR is housed in a compact 5-Pin TO-263 (D2PAK) package, which is well-suited for space-constrained applications. Its thermal performance is optimized to handle high current loads without compromising the integrity of the circuit, thanks to an excellent power dissipation capability.

Additionally, the device incorporates several protective features to ensure the safety and reliability of the end application. These include thermal shutdown, which prevents damage from overheating, and current limit protection, which guards against excessive current draw that could potentially harm the LDO or the powered device. An enable pin is also provided for power sequencing and power-saving modes.

With a wide operating temperature range of -40°C to +125°C, the MIC69302WU-TR is suitable for industrial and automotive applications, where temperature extremes are common. It is also characterized by fast transient response, low dropout voltage, and low ground current, making it an efficient choice for battery-powered devices, portable electronics, and other applications requiring a high-quality power supply solution.

Microchip Technology's commitment to quality and reliability is evident in the MIC69302WU-TR LDO regulator, which is designed to meet the stringent requirements of modern electronic systems. Whether used in telecommunications, computing, or consumer electronics, this LDO regulator provides a dependable and flexible power management solution.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9323 $54.2553
25+ $4.0471 $101.1775
39+ $3.9206 $152.9034
53+ $3.7941 $201.0873
69+ $3.6677 $253.0713
92+ $3.2882 $302.5144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,157 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess