Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 058887-MIC706SMYTR
Ultra Librarian 3D Model Ultra Librarian MIC706SMYTR CAD Model

Description

Product Overview: MIC706SMYTR from Microchip Technology

The MIC706SMYTR is a sophisticated integrated circuit designed and manufactured by Microchip Technology, known for their exceptional quality and reliability in the semiconductor industry. This particular product is a part of their comprehensive range of power management solutions, catering to a wide array of applications.

Key Features

  • Voltage Supervisor: The MIC706SMYTR is equipped with a precision voltage supervisor, ensuring that your electronic systems operate within their specified voltage thresholds, thus providing protection against undervoltage conditions.
  • Power-On Reset Generator: The device features a power-on reset generator that guarantees a stable system reset, allowing for a clean and reliable start-up sequence for microprocessors and digital systems.
  • Manual Reset: An additional manual reset input allows for an external trigger to reset the system, offering enhanced control and flexibility for various design requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the MIC706SMYTR operates with minimal power consumption, making it an ideal choice for battery-operated devices.
  • Multiple Output Options: The device provides both active-high and active-low reset outputs, catering to different logic level requirements and enhancing its compatibility with diverse system architectures.

Applications

The MIC706SMYTR is versatile and can be used in numerous applications, including but not limited to:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Networking Equipment
  • Industrial Controllers

Package and Availability

The MIC706SMYTR is offered in a small-outline transistor (SOT) package, which is conducive to space-constrained designs. The product is available in tape and reel format (TR suffix), facilitating efficient assembly for mass production. As with all Microchip products, it is characterized by its long lifecycle and availability, ensuring support and supply continuity for your designs.

With its robust feature set and Microchip's commitment to quality, the MIC706SMYTR stands out as a reliable choice for system designers looking to enhance the operational stability and power management of their electronic products.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Panasonic
IC VOLT DETECT 4.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382TP
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to €0.4804
ECAD model for MN13811-G
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Lowest to €0.3651
ECAD model for MIC803-41D4VM3-TR
Panasonic
IC VOLT DETECT 3.8V CMOS SMD
Need more? Email Us
ECAD model for MN1382SQP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention