Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Bipolar (BJT) Transistor PNP 60 V 600 mA - 500 mW Surface Mount UB
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Surface Mount
Package 3-SMD, No Lead
Case / Package UB
Family Name 2N2907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906241-2N2907AUB
Ultra Librarian 3D Model Ultra Librarian 2N2907AUB CAD Model

Description

Microchip Technology 2N2907AUB PNP Transistor

The 2N2907AUB from Microchip Technology is a PNP bipolar junction transistor (BJT) designed for high-speed switching applications and general-purpose amplification. Encased in a small, surface-mount UBS package, this transistor is ideal for space-constrained designs where board real estate is at a premium.

Key Features

  • Type: PNP BJT
  • Package: UBS (Micro-X)
  • Collector-Emitter Voltage (VCEO): 60V
  • Collector-Base Voltage (VCBO): 60V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 600mA
  • Power Dissipation (Pd): 400mW
  • DC Current Gain (hFE): 100-300 at IC=150mA
  • Operating Temperature Range: -55°C to +150°C

The 2N2907AUB transistor's robustness is evident in its ability to handle a continuous collector current of up to 600mA, making it suitable for moderate power applications. With a collector-emitter voltage of 60V, it can comfortably operate in circuits with higher working voltages. The device also boasts a high current gain, ensuring efficient current amplification in various electronic circuits.

Applications

The 2N2907AUB is versatile and can be used in a broad array of applications including, but not limited to:

  • Signal amplification
  • Switching circuits
  • Linear amplification stages
  • Power regulators
  • Motor controls
  • Audio amplifiers

Microchip Technology's commitment to quality ensures that the 2N2907AUB meets stringent performance criteria, making it a reliable choice for both commercial and industrial electronic designs. Whether you're developing consumer electronics, automotive systems, or industrial automation equipment, the 2N2907AUB offers the efficiency and reliability you need in a compact, surface-mount form factor.

With its combination of high-speed switching capabilities, power handling, and small package size, the 2N2907AUB from Microchip Technology is an excellent choice for designers looking to optimize their circuit designs without compromising on performance.

You May Also Be Interested in

Microchip Technology
POWER BJT
Need more? Email Us
ECAD model for 2N6285
ON Semiconductor
TRANS PNP 350V 0.5A TO92
Need more? Email Us
ECAD model for BF493S
Fairchild/ON Semiconductor
TRANS NPN 30V 1A TO92 / Bipolar (BJT) Transistor NPN 30 V 1 A 50MHz 1 W Through Hole TO-92 (TO-226)
Lowest to $0.3764
ECAD model for MPSW01
ON Semiconductor
BIP NPN 0.15A 50V / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC3134-6-TB-E
Fairchild/ON Semiconductor
TRANS NPN 15V 0.3A TO92-3
Need more? Email Us
ECAD model for 2N5772
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.0626
ECAD model for PBSS5130T
Rohm Semiconductor
TRANS PNP 12V 6A TSMT6
Lowest to $0.3259
ECAD model for QST2TR
ON Semiconductor
Complementary Power Transistors | TRANS PNP 100V 6A DPAK
Lowest to $0.1556
ECAD model for MJD42C
ON Semiconductor
TRANS NPN DARL 100V 10A TO220
Need more? Email Us
ECAD model for BDX33CG

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1985 $52.3970
5+ $21.4962 $107.4810
8+ $20.8245 $166.5960
10+ $20.1527 $201.5270
13+ $19.4810 $253.2530
18+ $17.4657 $314.3826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 292 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention