EN
  • EN
  • DE

MIC8114TUTR

Part No MIC8114TUTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR RESET 3.08V SOT143
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 790 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 044800-MIC8114TUTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC8114TUTR CAD Model

Description

Microchip Technology MIC8114TUTR Voltage Supervisor

The MIC8114TUTR from Microchip Technology is a compact, highly precise voltage supervisor designed to safeguard your electronic systems. This device is an essential component for applications where voltage monitoring is critical to prevent damage to microcontrollers, microprocessors, and other logic systems. The MIC8114TUTR is part of Microchip's family of voltage supervisors that ensure your system operates within safe voltage levels, thereby enhancing the reliability and longevity of your product.

With a threshold voltage of 4.63V, the MIC8114TUTR is tailored for systems that operate at 5V supply levels. It offers an active-low reset output, which ensures that the connected components are held in a reset state whenever the supply voltage drops below the threshold. This feature allows the system to reset itself back to a known state, which is crucial for maintaining data integrity and preventing erratic behavior.

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. Despite its small size, the MIC8114TUTR does not compromise on performance. It provides a tight threshold accuracy of ±2.5%, which is essential for systems that require precise voltage monitoring. Additionally, the device boasts a low supply current of 5.5 μA, making it an energy-efficient choice for battery-operated devices.

Another key feature of the MIC8114TUTR is its built-in hysteresis, which helps to prevent false triggering due to transient conditions on the supply line. This hysteresis ensures that the voltage supervisor does not generate unnecessary reset signals, thus providing a more stable operation for your system.

The MIC8114TUTR is also characterized by its fast response time. It can assert a reset signal within milliseconds of detecting an out-of-tolerance voltage level, ensuring that your system is protected promptly. The device is available in tape and reel packaging, which is suitable for automated assembly processes, making it a convenient choice for mass production.

In summary, the MIC8114TUTR from Microchip Technology is a robust and reliable voltage supervisor that offers precision monitoring, low power consumption, and fast response times. It is perfect for a wide range of applications, including portable devices, embedded systems, and any other electronics that require vigilant voltage supervision.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess