EN
  • EN
  • DE

MIC811LUTR

Part No MIC811LUTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR RESET 4.63V SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 208422-MIC811LUTR
Ultra Librarian 3D Model Ultra Librarian MIC811LUTR CAD Model

Description

Microchip Technology's MIC811LUTR Voltage Supervisor

The MIC811LUTR is an essential component from Microchip Technology, designed to provide reliable monitoring of power supplies in digital systems. It is a voltage supervisor device that ensures the correct operation of microprocessors, microcontrollers, and other voltage-sensitive components by resetting these systems in the event of a power failure or brown-out condition. This tiny yet powerful device is a crucial safeguard for maintaining system integrity and preventing data corruption.

Key Features

  • Precision Voltage Monitoring: The MIC811LUTR offers precise monitoring of 3.08V power supplies, ensuring that devices operate within their specified voltage ranges.
  • Low Power Consumption: Designed for power-sensitive applications, this voltage supervisor consumes minimal power, which is critical for battery-operated devices.
  • Manual Reset Capability: It includes a manual reset input that allows the user to initiate a system reset, providing additional control over system behavior.
  • Reset Timeout: The device features a 140 ms minimum reset timeout delay, giving the system ample time to stabilize after a power disturbance before resuming operation.
  • Compact SOT-143 Package: The MIC811LUTR comes in a small-outline transistor (SOT-143) package, making it suitable for space-constrained applications.
  • Active-Low Reset Output: The reset output is active low, which is a common configuration compatible with a wide range of digital systems.

Applications

The MIC811LUTR is versatile and can be used in various applications, including:

  • Computers and servers
  • Embedded systems
  • Portable and battery-powered devices
  • Industrial controls
  • Automotive systems

With its robust feature set and Microchip Technology's reputation for quality, the MIC811LUTR voltage supervisor is an excellent choice for designers looking to enhance the reliability and performance of their digital systems. Its ability to monitor and maintain proper voltage levels helps to prevent system failures and data loss, making it a critical component for maintaining the health and longevity of electronic products.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4165 $58.9155
17+ $6.9057 $117.3969
26+ $6.6898 $173.9348
36+ $6.4738 $233.0568
47+ $6.2589 $294.1683
62+ $5.6110 $347.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess