EN
  • EN
  • DE

MIC94030BM4 TR

Part No MIC94030BM4 TR
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 16V 1A SOT-143
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 16V
Continuous Drain Current at 25°C 1A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 10V
Gate-Source Threshold Voltage 1.4V @ 250μA
Max Input Capacitance 100pF @ 12V
Maximum Gate-Source Voltage 16V
Power Dissipation (Max) 568mW (Ta)
Maximum Rds On at Id,Vgs 450 mOhm @ 100mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143
Dimension TO-253-4, TO-253AA
Win Source Part Number 1077281-MIC94030BM4 TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC94030BM4 TR CAD Model

Description

The MIC94030BM4 is a high-performance, P-channel MOSFET load switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This load switch is an integral component for power management in modern electronic devices, offering a compact and efficient solution for switching loads with minimal power loss.

Key Features

  • Low On-Resistance: The MIC94030BM4 features an exceptionally low on-resistance (R<sub>DS(ON)), which translates to reduced power loss and improved efficiency in applications where it is deployed.
  • High-Speed Switching: With its capability for high-speed switching, this load switch is well-suited for applications that require rapid power toggling, contributing to better performance and energy savings.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various power supply requirements and ensuring versatility across different design specifications.
  • Built-In Level Shifter: The inclusion of a built-in level shifter allows for the control logic to operate at a different voltage level than the switch itself, providing design flexibility and ease of integration with other system components.
  • Current Limiting: The device features current limiting to protect the load and the power source from excessive current draw, enhancing the overall reliability and safety of the system.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, ensuring the load switch operates within safe temperature ranges.

Applications

The MIC94030BM4 is suitable for a wide range of applications, including but not limited to:

  • Portable electronic devices
  • Battery-powered equipment
  • Power distribution systems
  • Smartphones and tablets
  • Wearable technology

Product Specifications

The MIC94030BM4 is offered in a compact 4-pin 1.2mm x 1.6mm thin DFN package, making it ideal for space-constrained applications. Its operational temperature range extends from -40°C to +125°C, accommodating a wide range of environmental conditions.

In conclusion, the MIC94030BM4 from Microchip Technology is a robust, versatile load switch that provides designers with a reliable solution for power management in a variety of electronic devices. Its integration of protective features and high-performance characteristics make it an essential component for modern electronic systems.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3142 $58.1270
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,469 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess