EN
  • EN
  • DE

MIC94052YC6-TR

Part No MIC94052YC6-TR
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 6V 2A SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 6V
Continuous Drain Current at 25°C 2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Maximum Gate-Source Voltage 6V
Power Dissipation (Max) 270mW (Ta)
Maximum Rds On at Id,Vgs 84 mOhm @ 100mA, 4.5V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-6
Dimension 6-TSSOP, SC-88, SOT-363
Win Source Part Number 003559-MIC94052YC6-TR
Ultra Librarian 3D Model Ultra Librarian MIC94052YC6-TR CAD Model

Description

Product Overview: MIC94052YC6-TR by Microchip Technology

The MIC94052YC6-TR is a high-performance, p-channel MOSFET brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MOSFET is designed to deliver efficient power management and is ideal for a wide range of applications, including mobile phones, portable media players, and other battery-operated devices.

Key Features

  • Low On-Resistance: The MIC94052YC6-TR boasts an exceptionally low on-resistance (R<sub>DS(ON)), which translates to reduced power loss and improved energy efficiency in your applications.
  • High Switching Speed: This device is capable of fast switching speeds, enhancing performance in circuits that require quick transitions.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be easily driven by low-voltage control signals, making it compatible with modern microcontrollers and other logic-level devices.
  • Compact Package: Encased in a small 6-pin 2mm x 2mm Thin DFN package, the MIC94052YC6-TR is designed for space-constrained applications where PCB real estate is at a premium.
  • High Reliability: With Microchip's commitment to quality, this MOSFET is manufactured to provide reliable performance over a wide temperature range, ensuring stability in various operating conditions.

Applications

The MIC94052YC6-TR is versatile and can be used in a broad array of applications. Its main uses include, but are not limited to:

  • Load Switching
  • Power Management Functions
  • Battery Management Systems
  • Portable Electronic Devices
  • Charge and Discharge Switching for Batteries

Environmental and Quality Standards

Microchip Technology ensures that the MIC94052YC6-TR complies with the industry's environmental and quality standards. The device is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction. Additionally, the product is provided in a tape and reel format (TR), suitable for automated assembly processes, enhancing production efficiency.

Whether you are designing power management systems or looking for a reliable switch for your battery-operated devices, the MIC94052YC6-TR from Microchip Technology offers the performance and reliability that engineers need to deliver top-quality solutions.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0909 $54.5450
115+ $0.8951 $102.9365
175+ $0.8672 $151.7600
240+ $0.8392 $201.4080
310+ $0.8112 $251.4720
415+ $0.7273 $301.8295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess